ValueTronics International, Inc. Generator 940A

Description
The 940A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 26.5 to 40 GHz Output power: 0.5 to 1 mW Output accuracy: ±2 dB Output attenuator: 100 dB ± 2% of reading or 0.2 dB The Agilent 940A Doubler supplies power from 26.5 to 40 GHz when driven by a 13.25 to 20 GHz source. The doubler set consists of broadband harmonic generators suitably mounted in a waveguide selection, a power monitor, a broad stopband low-pass filter, and a precision attenuator.
Datasheet
Description
The 940A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 26.5 to 40 GHz Output power: 0.5 to 1 mW Output accuracy: ±2 dB Output attenuator: 100 dB ± 2% of reading or 0.2 dB The Agilent 940A Doubler supplies power from 26.5 to 40 GHz when driven by a 13.25 to 20 GHz source. The doubler set consists of broadband harmonic generators suitably mounted in a waveguide selection, a power monitor, a broad stopband low-pass filter, and a precision attenuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 940A
The 940A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 26.5 to 40 GHz Output power: 0.5 to 1 mW Output accuracy: ±2 dB Output attenuator: 100 dB ± 2% of reading or 0.2 dB The Agilent 940A Doubler supplies power from 26.5 to 40 GHz when driven by a 13.25 to 20 GHz source. The doubler set consists of broadband harmonic generators suitably mounted in a waveguide selection, a power monitor, a broad stopband low-pass filter, and a precision attenuator.

The 940A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 26.5 to 40 GHz
  • Output power: 0.5 to 1 mW
  • Output accuracy: ±2 dB
  • Output attenuator: 100 dB ± 2% of reading or 0.2 dB

The Agilent 940A Doubler supplies power from 26.5 to 40 GHz when driven by a 13.25 to 20 GHz source. The doubler set consists of broadband harmonic generators suitably mounted in a waveguide selection, a power monitor, a broad stopband low-pass filter, and a precision attenuator.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 940A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details