ValueTronics International, Inc. Modulation Meter 9009A

Description
The 9009A is a modulation meter from Racal Dana. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: 8 MHz - 1.5 GHz frequency range 100% AM / 100 kHz FM measurement range Automatic tuning and amplitude leveling IF and demodulated AF output are both available on the rear panel FM Measurement: Deviation Ranges: 1.5, 3, 5, 10, 15, 30, 50 and 100 kHz deviation full scale. Measurements of positive and negative deviations can be made. (Also mean deviations on Model 9008) Modulation Frequency Range: 50 Hz to 30 kHz Modulation Depth Ranges: 5, 10, 15, 30, 50 and 100% full scale modulation depth. Measurements of peak, trough, (or mean on 9008) AM may be measured.
Description
The 9009A is a modulation meter from Racal Dana. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: 8 MHz - 1.5 GHz frequency range 100% AM / 100 kHz FM measurement range Automatic tuning and amplitude leveling IF and demodulated AF output are both available on the rear panel FM Measurement: Deviation Ranges: 1.5, 3, 5, 10, 15, 30, 50 and 100 kHz deviation full scale. Measurements of positive and negative deviations can be made. (Also mean deviations on Model 9008) Modulation Frequency Range: 50 Hz to 30 kHz Modulation Depth Ranges: 5, 10, 15, 30, 50 and 100% full scale modulation depth. Measurements of peak, trough, (or mean on 9008) AM may be measured.

Suppliers

Company
Product
Description
Supplier Links
Modulation Meter - 9009A - ValueTronics International, Inc.
Elgin, IL, USA
Modulation Meter
9009A
Modulation Meter 9009A
The 9009A is a modulation meter from Racal Dana. Modulation meters measure degrees of modulation in a modulated signal. Additional Features: 8 MHz - 1.5 GHz frequency range 100% AM / 100 kHz FM measurement range Automatic tuning and amplitude leveling IF and demodulated AF output are both available on the rear panel FM Measurement: Deviation Ranges: 1.5, 3, 5, 10, 15, 30, 50 and 100 kHz deviation full scale. Measurements of positive and negative deviations can be made. (Also mean deviations on Model 9008) Modulation Frequency Range: 50 Hz to 30 kHz Modulation Depth Ranges: 5, 10, 15, 30, 50 and 100% full scale modulation depth. Measurements of peak, trough, (or mean on 9008) AM may be measured.

The 9009A is a modulation meter from Racal Dana. Modulation meters measure degrees of modulation in a modulated signal.

Additional Features:

  • 8 MHz - 1.5 GHz frequency range
  • 100% AM / 100 kHz FM measurement range
  • Automatic tuning and amplitude leveling
  • IF and demodulated AF output are both available on the rear panel
  • FM Measurement: Deviation Ranges: 1.5, 3, 5, 10, 15, 30, 50 and 100 kHz deviation full scale. Measurements of positive and negative deviations can be made. (Also mean deviations on Model 9008)
  • Modulation Frequency Range: 50 Hz to 30 kHz
  • Modulation Depth Ranges: 5, 10, 15, 30, 50 and 100% full scale modulation depth. Measurements of peak, trough, (or mean on 9008) AM may be measured.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category S Meters
Product Number 9009A
Product Name Modulation Meter
Unlock Full Specs
to access all available technical data

Similar Products

STEMlab 125-14 ISO17024 -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 Z7020 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Options & Features Programmable; Removable data storage; Has Scaling Function; Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings
View Details