ValueTronics International, Inc. Analyzer 8991A

Description
The 8991A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two oscilloscope channels for measuring time delay between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math functions for measuring scalar pulse parameters Dynamic Range: >45 dB Minimum Pulse Width: 20 ns Rise Time: <5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8991A peak power analyzer provides complete and accurate characterization of today's complex pulsed signals. It is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8991A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.
Datasheet
Description
The 8991A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two oscilloscope channels for measuring time delay between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math functions for measuring scalar pulse parameters Dynamic Range: >45 dB Minimum Pulse Width: 20 ns Rise Time: <5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8991A peak power analyzer provides complete and accurate characterization of today's complex pulsed signals. It is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8991A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8991A
The 8991A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Two oscilloscope channels for measuring time delay between video and microwave pulse Versatile triggering enables the capturing of exclusive glitches Waveform math functions for measuring scalar pulse parameters Dynamic Range: >45 dB Minimum Pulse Width: 20 ns Rise Time: <5 ns Sensor and Video Inputs: 1 and 4; 2 and 3 The Agilent 8991A peak power analyzer provides complete and accurate characterization of today's complex pulsed signals. It is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease. Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8991A offers two sensor channels plus two external triggering/oscillosc ope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.

The 8991A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Two oscilloscope channels for measuring time delay between video and microwave pulse
  • Versatile triggering enables the capturing of exclusive glitches
  • Waveform math functions for measuring scalar pulse parameters
  • Dynamic Range: >45 dB
  • Minimum Pulse Width: 20 ns
  • Rise Time: <5 ns
  • Sensor and Video Inputs: 1 and 4; 2 and 3

The Agilent 8991A peak power analyzer provides complete and accurate characterization of today's complex pulsed signals. It is capable of performing seven automatic timing measurements (rise time, fall time, pulse width, PRI, PRF, duty cycle, and delay) and five automatic power measurement (peak power, average power, pulse top/base amplitude, and overshoot) with push-button ease.

Front-panel operation is intuitive and straightforward. Data entries can be typed in or made with the front panel knob; automatic measurements are made with simple keystroke. The Agilent 8991A offers two sensor channels plus two external triggering/oscilloscope channels, allowing the simultaneous measurement of modulating signals and detector power envelopes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8991A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details