ValueTronics International, Inc. Analyzer 8990B

Description
The 8990B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 50 MHz to 40 GHz (sensor dependent) Dynamic range of -35 to +20 dBm Fast System Rise/ Fall time of 5nsec 100 MSa/ sec continuous sampling with >1500 readings/ sec 4 channels (two RF and two video) and compatible with Keysight Agilent HP U2000 Series power sensors connected using the USB hosts Provide 15 Pulse Characterization Measurement with automated pulse delay measurement between channels 20X zooming capability with dual Screen Zoom Window Internal Zeroing and Calibration
Description
The 8990B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 50 MHz to 40 GHz (sensor dependent) Dynamic range of -35 to +20 dBm Fast System Rise/ Fall time of 5nsec 100 MSa/ sec continuous sampling with >1500 readings/ sec 4 channels (two RF and two video) and compatible with Keysight Agilent HP U2000 Series power sensors connected using the USB hosts Provide 15 Pulse Characterization Measurement with automated pulse delay measurement between channels 20X zooming capability with dual Screen Zoom Window Internal Zeroing and Calibration

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8990B
The 8990B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range of 50 MHz to 40 GHz (sensor dependent) Dynamic range of -35 to +20 dBm Fast System Rise/ Fall time of 5nsec 100 MSa/ sec continuous sampling with >1500 readings/ sec 4 channels (two RF and two video) and compatible with Keysight Agilent HP U2000 Series power sensors connected using the USB hosts Provide 15 Pulse Characterization Measurement with automated pulse delay measurement between channels 20X zooming capability with dual Screen Zoom Window Internal Zeroing and Calibration

The 8990B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Frequency range of 50 MHz to 40 GHz (sensor dependent)
  • Dynamic range of -35 to +20 dBm
  • Fast System Rise/ Fall time of 5nsec
  • 100 MSa/ sec continuous sampling with >1500 readings/ sec
  • 4 channels (two RF and two video) and compatible with Keysight Agilent HP U2000 Series power sensors connected using the USB hosts
  • Provide 15 Pulse Characterization Measurement with automated pulse delay measurement between channels
  • 20X zooming capability with dual Screen Zoom Window
  • Internal Zeroing and Calibration
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8990B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products