ValueTronics International, Inc. Analyzer 8981B

Description
The 8981B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: Analyzes coherent phase and amplitude modulation 350 MHz I vs. Q Bandwidth Markers for measuring phase, amplitude and time Displays magnitude and phase at time marker or magnitude and phase versus time 12-bit digitizing for HPIB measurements 50 MHz - 200 MHz I/Q demodulator less then 0.5° quadrature and less then 0.1dB amplitude imbalance Displays phase and amplitude modulation vs. time. Analyzes analog I and Q signals, DC to 350 MHz. 50 to 200 MHz modulated IF input range. HP-IB.
Description
The 8981B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: Analyzes coherent phase and amplitude modulation 350 MHz I vs. Q Bandwidth Markers for measuring phase, amplitude and time Displays magnitude and phase at time marker or magnitude and phase versus time 12-bit digitizing for HPIB measurements 50 MHz - 200 MHz I/Q demodulator less then 0.5° quadrature and less then 0.1dB amplitude imbalance Displays phase and amplitude modulation vs. time. Analyzes analog I and Q signals, DC to 350 MHz. 50 to 200 MHz modulated IF input range. HP-IB.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8981B
The 8981B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additonal Features: Analyzes coherent phase and amplitude modulation 350 MHz I vs. Q Bandwidth Markers for measuring phase, amplitude and time Displays magnitude and phase at time marker or magnitude and phase versus time 12-bit digitizing for HPIB measurements 50 MHz - 200 MHz I/Q demodulator less then 0.5° quadrature and less then 0.1dB amplitude imbalance Displays phase and amplitude modulation vs. time. Analyzes analog I and Q signals, DC to 350 MHz. 50 to 200 MHz modulated IF input range. HP-IB.

The 8981B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additonal Features:

  • Analyzes coherent phase and amplitude modulation
  • 350 MHz I vs. Q Bandwidth
  • Markers for measuring phase, amplitude and time
  • Displays magnitude and phase at time marker or magnitude and phase versus time
  • 12-bit digitizing for HPIB measurements
  • 50 MHz - 200 MHz I/Q demodulator
  • less then 0.5° quadrature and less then 0.1dB amplitude imbalance

Displays phase and amplitude modulation vs. time. Analyzes analog I and Q signals, DC to 350 MHz. 50 to 200 MHz modulated IF input range. HP-IB.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8981B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details