ValueTronics International, Inc. Analyzer 8981A

Description
The 8981A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 MHz to 200 MHz I/Q demodulator Demodulates up to 70 MHz B.W. communications signals <0.5° quadrature error and <0.1 dB amplitude imbala The Agilent 8981A connects to the IF output of your transmitter and to the coherent reference. It measures signal magnitude and phase of standard digital communication and radar signals. The instrument performs constellation analysis of quadrature error, lock angle error and closure. The design provides for quick, visual, intuitive measurements as well as giving quantitative data about a signal's modulation. These features allow a user to quickly identify problem sources and measure their magnitude. Includes a calibrated baseband analyzer which connects to the I and Q outputs of your receiver's demodulator and adds a vector demodulator for IF measurements as well.
Description
The 8981A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 MHz to 200 MHz I/Q demodulator Demodulates up to 70 MHz B.W. communications signals <0.5° quadrature error and <0.1 dB amplitude imbala The Agilent 8981A connects to the IF output of your transmitter and to the coherent reference. It measures signal magnitude and phase of standard digital communication and radar signals. The instrument performs constellation analysis of quadrature error, lock angle error and closure. The design provides for quick, visual, intuitive measurements as well as giving quantitative data about a signal's modulation. These features allow a user to quickly identify problem sources and measure their magnitude. Includes a calibrated baseband analyzer which connects to the I and Q outputs of your receiver's demodulator and adds a vector demodulator for IF measurements as well.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8981A
The 8981A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 MHz to 200 MHz I/Q demodulator Demodulates up to 70 MHz B.W. communications signals <0.5° quadrature error and <0.1 dB amplitude imbala The Agilent 8981A connects to the IF output of your transmitter and to the coherent reference. It measures signal magnitude and phase of standard digital communication and radar signals. The instrument performs constellation analysis of quadrature error, lock angle error and closure. The design provides for quick, visual, intuitive measurements as well as giving quantitative data about a signal's modulation. These features allow a user to quickly identify problem sources and measure their magnitude. Includes a calibrated baseband analyzer which connects to the I and Q outputs of your receiver's demodulator and adds a vector demodulator for IF measurements as well.

The 8981A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 50 MHz to 200 MHz I/Q demodulator
  • Demodulates up to 70 MHz B.W. communications signals
  • <0.5° quadrature error and <0.1 dB amplitude imbala

The Agilent 8981A connects to the IF output of your transmitter and to the coherent reference. It measures signal magnitude and phase of standard digital communication and radar signals. The instrument performs constellation analysis of quadrature error, lock angle error and closure. The design provides for quick, visual, intuitive measurements as well as giving quantitative data about a signal's modulation.

These features allow a user to quickly identify problem sources and measure their magnitude. Includes a calibrated baseband analyzer which connects to the I and Q outputs of your receiver's demodulator and adds a vector demodulator for IF measurements as well.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8981A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details