ValueTronics International, Inc. Analyzer 8971C

Description
The 8971C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Simultaneous gain and noise figure measurements for amplifier characterization Easy to compensate for tuner insertion loss for transistor characterization Only for use with the 8970B (cannot be used with the NFA series) 1 year standard warranty The Keysight Agilent HP 8971C noise figure test set is used with the Keysight Agilent HP 8970B in order to produce noise figure measurement over an extended frequency range. The design and high performance components featured in this model allow for broadband single-sideband measurements from 10 MHz to 26.5 GHz with a single calibration and sweep. The Keysight Agilent HP 8971C has a built in noise preamplifier that lowers the second-stage noise figure and provides a greater degree of accuracy.
Description
The 8971C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Simultaneous gain and noise figure measurements for amplifier characterization Easy to compensate for tuner insertion loss for transistor characterization Only for use with the 8970B (cannot be used with the NFA series) 1 year standard warranty The Keysight Agilent HP 8971C noise figure test set is used with the Keysight Agilent HP 8970B in order to produce noise figure measurement over an extended frequency range. The design and high performance components featured in this model allow for broadband single-sideband measurements from 10 MHz to 26.5 GHz with a single calibration and sweep. The Keysight Agilent HP 8971C has a built in noise preamplifier that lowers the second-stage noise figure and provides a greater degree of accuracy.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 8971C
The 8971C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Simultaneous gain and noise figure measurements for amplifier characterization Easy to compensate for tuner insertion loss for transistor characterization Only for use with the 8970B (cannot be used with the NFA series) 1 year standard warranty The Keysight Agilent HP 8971C noise figure test set is used with the Keysight Agilent HP 8970B in order to produce noise figure measurement over an extended frequency range. The design and high performance components featured in this model allow for broadband single-sideband measurements from 10 MHz to 26.5 GHz with a single calibration and sweep. The Keysight Agilent HP 8971C has a built in noise preamplifier that lowers the second-stage noise figure and provides a greater degree of accuracy.

The 8971C is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Simultaneous gain and noise figure measurements for amplifier characterization
  • Easy to compensate for tuner insertion loss for transistor characterization
  • Only for use with the 8970B (cannot be used with the NFA series)
  • 1 year standard warranty

The Keysight Agilent HP 8971C noise figure test set is used with the Keysight Agilent HP 8970B in order to produce noise figure measurement over an extended frequency range. The design and high performance components featured in this model allow for broadband single-sideband measurements from 10 MHz to 26.5 GHz with a single calibration and sweep. The Keysight Agilent HP 8971C has a built in noise preamplifier that lowers the second-stage noise figure and provides a greater degree of accuracy.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8971C
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details