ValueTronics International, Inc. Interface 8958A

Description
The 8958A is a interface from Agilent. Additional Features: Frequency range: 10 to 1500 MHz Maximum input power: 20W VSWR: RF Port 1: 1.2. RF Ports 2-6: 1.5. RCV-XMT: 1.2. Simulate cell-site operation Verify signaling protocol Perform highly complex tests Make complete test setups with equipment such as 8656B, 8901B, and 8903B The Agilent 8958A performs tests, using an external controller, to generate and analyze data content, simulate cell-site operation, and verify signaling protocol.
Description
The 8958A is a interface from Agilent. Additional Features: Frequency range: 10 to 1500 MHz Maximum input power: 20W VSWR: RF Port 1: 1.2. RF Ports 2-6: 1.5. RCV-XMT: 1.2. Simulate cell-site operation Verify signaling protocol Perform highly complex tests Make complete test setups with equipment such as 8656B, 8901B, and 8903B The Agilent 8958A performs tests, using an external controller, to generate and analyze data content, simulate cell-site operation, and verify signaling protocol.

Suppliers

Company
Product
Description
Supplier Links
Interface 8958A
The 8958A is a interface from Agilent. Additional Features: Frequency range: 10 to 1500 MHz Maximum input power: 20W VSWR: RF Port 1: 1.2. RF Ports 2-6: 1.5. RCV-XMT: 1.2. Simulate cell-site operation Verify signaling protocol Perform highly complex tests Make complete test setups with equipment such as 8656B, 8901B, and 8903B The Agilent 8958A performs tests, using an external controller, to generate and analyze data content, simulate cell-site operation, and verify signaling protocol.

The 8958A is a interface from Agilent.

Additional Features:

  • Frequency range: 10 to 1500 MHz
  • Maximum input power: 20W
  • VSWR:
  • RF Port 1: 1.2.
  • RF Ports 2-6: 1.5.
  • RCV-XMT: 1.2.
  • Simulate cell-site operation
  • Verify signaling protocol
  • Perform highly complex tests
  • Make complete test setups with equipment such as 8656B, 8901B, and 8903B

The Agilent 8958A performs tests, using an external controller, to generate and analyze data content, simulate cell-site operation, and verify signaling protocol.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8958A
Product Name Interface
Unlock Full Specs
to access all available technical data

Similar Products