ValueTronics International, Inc. Vector Signal Analyzer 89441A

Description
The 89441A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 2.65 GHz frequency range Scalar and vector analysis modes Full frequency coverage in spans to 2648 MHz Exceptional speed and additional signal processing in RF mode for enhanced time-domain characteristics and demodulation Vector RF mode captures phase and amplitude characteristics in time-series data Optional digital radio and digital video demodulation The Agilent 89441A, Vector Signal Analyzer, offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 2.65 GHz frequency range. A vector baseband mode is also available to provide all of the features and functionality of the Agilent 89410A. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time selective analysis, vector modulation analysis (optional), and many other types of measurements.
Datasheet
Description
The 89441A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 2.65 GHz frequency range Scalar and vector analysis modes Full frequency coverage in spans to 2648 MHz Exceptional speed and additional signal processing in RF mode for enhanced time-domain characteristics and demodulation Vector RF mode captures phase and amplitude characteristics in time-series data Optional digital radio and digital video demodulation The Agilent 89441A, Vector Signal Analyzer, offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 2.65 GHz frequency range. A vector baseband mode is also available to provide all of the features and functionality of the Agilent 89410A. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time selective analysis, vector modulation analysis (optional), and many other types of measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Signal Analyzer - 89441A - ValueTronics International, Inc.
Elgin, IL, USA
Vector Signal Analyzer
89441A
Vector Signal Analyzer 89441A
The 89441A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 2.65 GHz frequency range Scalar and vector analysis modes Full frequency coverage in spans to 2648 MHz Exceptional speed and additional signal processing in RF mode for enhanced time-domain characteristics and demodulation Vector RF mode captures phase and amplitude characteristics in time-series data Optional digital radio and digital video demodulation The Agilent 89441A, Vector Signal Analyzer, offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 2.65 GHz frequency range. A vector baseband mode is also available to provide all of the features and functionality of the Agilent 89410A. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time selective analysis, vector modulation analysis (optional), and many other types of measurements.

The 89441A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • DC to 2.65 GHz frequency range
  • Scalar and vector analysis modes
  • Full frequency coverage in spans to 2648 MHz
  • Exceptional speed and additional signal processing in RF mode for enhanced time-domain characteristics and demodulation
  • Vector RF mode captures phase and amplitude characteristics in time-series data
  • Optional digital radio and digital video demodulation

The Agilent 89441A, Vector Signal Analyzer, offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 2.65 GHz frequency range. A vector baseband mode is also available to provide all of the features and functionality of the Agilent 89410A. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time selective analysis, vector modulation analysis (optional), and many other types of measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 89441A
Product Name Vector Signal Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details