ValueTronics International, Inc. Vector Signal Analyzer 89440A

Description
The 89440A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency range: DC to 1.8 GHz Sensitivity: -145 dBm/Hz Maximum bandwidth: 8 MHz The Agilent 89440A vector signal analyzer cover baseband through RF frequencies of DC to 1.8 GHz, in scalar and vector analysis modes. The scalar RF instrument mode allows full-frequency coverage in spans of 1798 MHz. Vector RF mode offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 1.8 GHz frequency range. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time-selective analysis, and may other types of mesurements.
Description
The 89440A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency range: DC to 1.8 GHz Sensitivity: -145 dBm/Hz Maximum bandwidth: 8 MHz The Agilent 89440A vector signal analyzer cover baseband through RF frequencies of DC to 1.8 GHz, in scalar and vector analysis modes. The scalar RF instrument mode allows full-frequency coverage in spans of 1798 MHz. Vector RF mode offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 1.8 GHz frequency range. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time-selective analysis, and may other types of mesurements.

Suppliers

Company
Product
Description
Supplier Links
Vector Signal Analyzer - 89440A - ValueTronics International, Inc.
Elgin, IL, USA
Vector Signal Analyzer
89440A
Vector Signal Analyzer 89440A
The 89440A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Frequency range: DC to 1.8 GHz Sensitivity: -145 dBm/Hz Maximum bandwidth: 8 MHz The Agilent 89440A vector signal analyzer cover baseband through RF frequencies of DC to 1.8 GHz, in scalar and vector analysis modes. The scalar RF instrument mode allows full-frequency coverage in spans of 1798 MHz. Vector RF mode offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation. Vector spans as wide as 7 MHz can be selected anywhere in the 1.8 GHz frequency range. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time-selective analysis, and may other types of mesurements.

The 89440A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Frequency range: DC to 1.8 GHz
  • Sensitivity: -145 dBm/Hz
  • Maximum bandwidth: 8 MHz

The Agilent 89440A vector signal analyzer cover baseband through RF frequencies of DC to 1.8 GHz, in scalar and vector analysis modes. The scalar RF instrument mode allows full-frequency coverage in spans of 1798 MHz. Vector RF mode offers exceptional speed and additional signal processing for enhanced time-domain characterization and demodulation.

Vector spans as wide as 7 MHz can be selected anywhere in the 1.8 GHz frequency range. In vector RF mode, both phase and amplitude characteristics are captured in the time-series data. This information can be processed for narrow resolution spectrum analysis, AM/FM/PM demodulation, time-selective analysis, and may other types of mesurements.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 89440A
Product Name Vector Signal Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details