ValueTronics International, Inc. Vector Signal Analyzer 89411A

Description
The 89411A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Narrowband vector signal analysis at RF and microwave frequencies Converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Keysight Agilent HP 89410A, 89440A, and 89441A Frequency coverage over the complete frequency range of the microwave receiver or analyzer The Agilent 89411A converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Agilent 89410A. This downconverter is also compatible with the Agilent 89440A and Agilent 89441A. It is designed for use with various Agilent microwave spectrum analyzers and other devices with compatible 21.4 MHz IF outputs. Frequency coverage is thus available over the complete frequency range of the microwave receiver or analyzer. The Agilent 89411A IF downconverter works with the Agilent 89410A to provide narrowband vector signal analysis at RF and microwave frequencies.
Datasheet
Description
The 89411A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Narrowband vector signal analysis at RF and microwave frequencies Converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Keysight Agilent HP 89410A, 89440A, and 89441A Frequency coverage over the complete frequency range of the microwave receiver or analyzer The Agilent 89411A converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Agilent 89410A. This downconverter is also compatible with the Agilent 89440A and Agilent 89441A. It is designed for use with various Agilent microwave spectrum analyzers and other devices with compatible 21.4 MHz IF outputs. Frequency coverage is thus available over the complete frequency range of the microwave receiver or analyzer. The Agilent 89411A IF downconverter works with the Agilent 89410A to provide narrowband vector signal analysis at RF and microwave frequencies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Signal Analyzer - 89411A - ValueTronics International, Inc.
Elgin, IL, USA
Vector Signal Analyzer
89411A
Vector Signal Analyzer 89411A
The 89411A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: Narrowband vector signal analysis at RF and microwave frequencies Converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Keysight Agilent HP 89410A, 89440A, and 89441A Frequency coverage over the complete frequency range of the microwave receiver or analyzer The Agilent 89411A converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Agilent 89410A. This downconverter is also compatible with the Agilent 89440A and Agilent 89441A. It is designed for use with various Agilent microwave spectrum analyzers and other devices with compatible 21.4 MHz IF outputs. Frequency coverage is thus available over the complete frequency range of the microwave receiver or analyzer. The Agilent 89411A IF downconverter works with the Agilent 89410A to provide narrowband vector signal analysis at RF and microwave frequencies.

The 89411A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • Narrowband vector signal analysis at RF and microwave frequencies
  • Converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Keysight Agilent HP 89410A, 89440A, and 89441A
  • Frequency coverage over the complete frequency range of the microwave receiver or analyzer

The Agilent 89411A converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Agilent 89410A. This downconverter is also compatible with the Agilent 89440A and Agilent 89441A. It is designed for use with various Agilent microwave spectrum analyzers and other devices with compatible 21.4 MHz IF outputs.

Frequency coverage is thus available over the complete frequency range of the microwave receiver or analyzer. The Agilent 89411A IF downconverter works with the Agilent 89410A to provide narrowband vector signal analysis at RF and microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 89411A
Product Name Vector Signal Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details