ValueTronics International, Inc. Vector Signal Analyzer 89410A

Description
The 89410A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 10 MHz frequency range Optional second channel Accurate two channel statistical measurements such as cross-correlation and coherence Flexible source for circuit stimulation Sine, periodic chirp, pseudo-random noise, and arbitrary source The Agilent 89410A provides a flexible source for circuit stimulation. Sinewaves, periodic chirps (sinewave sweeps), and pseudo-random noise are available, along with user-definable arbitrary waveforms. The arbitrary waveforms operate on a block of up to 4096 complex points. Any of these signals can be used as a stimulus while spectrum measurements are made elsewhere in the circuit. Source level and DC offset of the pattern are all controllable by the user. The second channel makes it possible to measure frequency response or perform vector network analysis, and the built-in math functions facilitate measurement calibration and correction. Two-channel statistical measurements such as cross-correlation and coherence can also be made.
Datasheet
Description
The 89410A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 10 MHz frequency range Optional second channel Accurate two channel statistical measurements such as cross-correlation and coherence Flexible source for circuit stimulation Sine, periodic chirp, pseudo-random noise, and arbitrary source The Agilent 89410A provides a flexible source for circuit stimulation. Sinewaves, periodic chirps (sinewave sweeps), and pseudo-random noise are available, along with user-definable arbitrary waveforms. The arbitrary waveforms operate on a block of up to 4096 complex points. Any of these signals can be used as a stimulus while spectrum measurements are made elsewhere in the circuit. Source level and DC offset of the pattern are all controllable by the user. The second channel makes it possible to measure frequency response or perform vector network analysis, and the built-in math functions facilitate measurement calibration and correction. Two-channel statistical measurements such as cross-correlation and coherence can also be made.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vector Signal Analyzer - 89410A - ValueTronics International, Inc.
Elgin, IL, USA
Vector Signal Analyzer
89410A
Vector Signal Analyzer 89410A
The 89410A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals. Additional Features: DC to 10 MHz frequency range Optional second channel Accurate two channel statistical measurements such as cross-correlation and coherence Flexible source for circuit stimulation Sine, periodic chirp, pseudo-random noise, and arbitrary source The Agilent 89410A provides a flexible source for circuit stimulation. Sinewaves, periodic chirps (sinewave sweeps), and pseudo-random noise are available, along with user-definable arbitrary waveforms. The arbitrary waveforms operate on a block of up to 4096 complex points. Any of these signals can be used as a stimulus while spectrum measurements are made elsewhere in the circuit. Source level and DC offset of the pattern are all controllable by the user. The second channel makes it possible to measure frequency response or perform vector network analysis, and the built-in math functions facilitate measurement calibration and correction. Two-channel statistical measurements such as cross-correlation and coherence can also be made.

The 89410A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise, modulation, and demodulation quality of input signals.

Additional Features:

  • DC to 10 MHz frequency range
  • Optional second channel
  • Accurate two channel statistical measurements such as cross-correlation and coherence
  • Flexible source for circuit stimulation
  • Sine, periodic chirp, pseudo-random noise, and arbitrary source

The Agilent 89410A provides a flexible source for circuit stimulation. Sinewaves, periodic chirps (sinewave sweeps), and pseudo-random noise are available, along with user-definable arbitrary waveforms. The arbitrary waveforms operate on a block of up to 4096 complex points. Any of these signals can be used as a stimulus while spectrum measurements are made elsewhere in the circuit. Source level and DC offset of the pattern are all controllable by the user. The second channel makes it possible to measure frequency response or perform vector network analysis, and the built-in math functions facilitate measurement calibration and correction. Two-channel statistical measurements such as cross-correlation and coherence can also be made.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 89410A
Product Name Vector Signal Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details