ValueTronics International, Inc. Communication Analyzer 8922S

Description
The 8922S is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 10 MHz-1000 MHz Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The 8922S is a stand-alone GSM mobile station test set tailored to the demanding needs of incoming inspection and mobile repair. It includes a GSM base station emulator and all the signalling capability to fully test a mobile without additional equipment. When used in conjunction with a Agilent 83220A/E, the frequency range of the Agilent 8922S is extended to cover the DCS1800 and PCS1900 bands. The Agilent 8922R, based on the Agilent 8922S and Agilent 83220E, enhances the Agilent 8922S by adding Dual-band assignment capability.
Datasheet
Description
The 8922S is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 10 MHz-1000 MHz Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The 8922S is a stand-alone GSM mobile station test set tailored to the demanding needs of incoming inspection and mobile repair. It includes a GSM base station emulator and all the signalling capability to fully test a mobile without additional equipment. When used in conjunction with a Agilent 83220A/E, the frequency range of the Agilent 8922S is extended to cover the DCS1800 and PCS1900 bands. The Agilent 8922R, based on the Agilent 8922S and Agilent 83220E, enhances the Agilent 8922S by adding Dual-band assignment capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 8922S - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
8922S
Communication Analyzer 8922S
The 8922S is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range: 10 MHz-1000 MHz Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The 8922S is a stand-alone GSM mobile station test set tailored to the demanding needs of incoming inspection and mobile repair. It includes a GSM base station emulator and all the signalling capability to fully test a mobile without additional equipment. When used in conjunction with a Agilent 83220A/E, the frequency range of the Agilent 8922S is extended to cover the DCS1800 and PCS1900 bands. The Agilent 8922R, based on the Agilent 8922S and Agilent 83220E, enhances the Agilent 8922S by adding Dual-band assignment capability.

The 8922S is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency range: 10 MHz-1000 MHz
  • Emulates GSM Base Station
  • Easy to use; one button call set-up from power on
  • Fast, accurate and repeatable measurements
  • GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech)
  • High Speed Circuit Switched Data (HSCSD)
  • E-GSM and Dual-band assignment capability
  • Electronic attenuators for increased reliability
  • Tool kit of instruments including spectrum and audio analyzers

The 8922S is a stand-alone GSM mobile station test set tailored to the demanding needs of incoming inspection and mobile repair. It includes a GSM base station emulator and all the signalling capability to fully test a mobile without additional equipment. When used in conjunction with a Agilent 83220A/E, the frequency range of the Agilent 8922S is extended to cover the DCS1800 and PCS1900 bands. The Agilent 8922R, based on the Agilent 8922S and Agilent 83220E, enhances the Agilent 8922S by adding Dual-band assignment capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8922S
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details