ValueTronics International, Inc. Communication Analyzer 8922M

Description
The 8922M is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The Agilent 922M GSM Mobile Station Test Set is a powerful GSM RF Test Set designed for high volume manufacturing. Flexible, but easy to use, its extensive feature set makes it the ideal choice when speed, accuracy and repeatability are key to minimizing production costs. When used in conjunction with an Agilent 83220A/E, the frequency range of the Agilent 8922M is extended to cover the DCS1800 and PCS1900 bands.
Description
The 8922M is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The Agilent 922M GSM Mobile Station Test Set is a powerful GSM RF Test Set designed for high volume manufacturing. Flexible, but easy to use, its extensive feature set makes it the ideal choice when speed, accuracy and repeatability are key to minimizing production costs. When used in conjunction with an Agilent 83220A/E, the frequency range of the Agilent 8922M is extended to cover the DCS1800 and PCS1900 bands.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 8922M - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
8922M
Communication Analyzer 8922M
The 8922M is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; one button call set-up from power on Fast, accurate and repeatable measurements GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech) High Speed Circuit Switched Data (HSCSD) E-GSM and Dual-band assignment capability Electronic attenuators for increased reliability Tool kit of instruments including spectrum and audio analyzers The Agilent 922M GSM Mobile Station Test Set is a powerful GSM RF Test Set designed for high volume manufacturing. Flexible, but easy to use, its extensive feature set makes it the ideal choice when speed, accuracy and repeatability are key to minimizing production costs. When used in conjunction with an Agilent 83220A/E, the frequency range of the Agilent 8922M is extended to cover the DCS1800 and PCS1900 bands.

The 8922M is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Emulates GSM Base Station
  • Easy to use; one button call set-up from power on
  • Fast, accurate and repeatable measurements
  • GSM Phase II compatible (including fast burst BER measurements and Enhanced Full-rate Speech)
  • High Speed Circuit Switched Data (HSCSD)
  • E-GSM and Dual-band assignment capability
  • Electronic attenuators for increased reliability
  • Tool kit of instruments including spectrum and audio analyzers

The Agilent 922M GSM Mobile Station Test Set is a powerful GSM RF Test Set designed for high volume manufacturing. Flexible, but easy to use, its extensive feature set makes it the ideal choice when speed, accuracy and repeatability are key to minimizing production costs. When used in conjunction with an Agilent 83220A/E, the frequency range of the Agilent 8922M is extended to cover the DCS1800 and PCS1900 bands.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8922M
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details