ValueTronics International, Inc. Communication Analyzer 8922G

Description
The 8922G is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; One Button Call Set-Up From Power on Fast, Accurate and Repeatable Measurements GSM Phase II Compatible High Speed Circuit Switched Data E-GSM and Dual-Band Assignment Capability Electronic Attenuators for Increased Reliability Tool kit of Instruments Including Spectrum and Audio Analyzers Full Control Over GPIB The Agilent 8922G is an integrated test solutions for the production of GSM radios. This test set is based on a common, expandable platform to meet your expanding digital radio measurement needs. This is a stand-alone GSM mobile station tester. It adds bit-error-rate testing and signaling capability to the performance of the HP 8922A to fully test GSM mobile radios without addtional equipment.
Description
The 8922G is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; One Button Call Set-Up From Power on Fast, Accurate and Repeatable Measurements GSM Phase II Compatible High Speed Circuit Switched Data E-GSM and Dual-Band Assignment Capability Electronic Attenuators for Increased Reliability Tool kit of Instruments Including Spectrum and Audio Analyzers Full Control Over GPIB The Agilent 8922G is an integrated test solutions for the production of GSM radios. This test set is based on a common, expandable platform to meet your expanding digital radio measurement needs. This is a stand-alone GSM mobile station tester. It adds bit-error-rate testing and signaling capability to the performance of the HP 8922A to fully test GSM mobile radios without addtional equipment.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 8922G - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
8922G
Communication Analyzer 8922G
The 8922G is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Emulates GSM Base Station Easy to use; One Button Call Set-Up From Power on Fast, Accurate and Repeatable Measurements GSM Phase II Compatible High Speed Circuit Switched Data E-GSM and Dual-Band Assignment Capability Electronic Attenuators for Increased Reliability Tool kit of Instruments Including Spectrum and Audio Analyzers Full Control Over GPIB The Agilent 8922G is an integrated test solutions for the production of GSM radios. This test set is based on a common, expandable platform to meet your expanding digital radio measurement needs. This is a stand-alone GSM mobile station tester. It adds bit-error-rate testing and signaling capability to the performance of the HP 8922A to fully test GSM mobile radios without addtional equipment.

The 8922G is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Emulates GSM Base Station
  • Easy to use; One Button Call Set-Up From Power on
  • Fast, Accurate and Repeatable Measurements
  • GSM Phase II Compatible
  • High Speed Circuit Switched Data
  • E-GSM and Dual-Band Assignment Capability
  • Electronic Attenuators for Increased Reliability
  • Tool kit of Instruments Including Spectrum and Audio Analyzers
  • Full Control Over GPIB

The Agilent 8922G is an integrated test solutions for the production of GSM radios. This test set is based on a common, expandable platform to meet your expanding digital radio measurement needs. This is a stand-alone GSM mobile station tester. It adds bit-error-rate testing and signaling capability to the performance of the HP 8922A to fully test GSM mobile radios without addtional equipment.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8922G
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T+ 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Spectrum Analyzer - SSG5060X-V - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details