ValueTronics International, Inc. Communication Analyzer 8920B

Description
The 8920B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: More than 20 complete instruments Frequency range 250 kHz to 1000 MHz Accuracy of stand-alone instruments Flash ROM updates from front panel Optional spectrum analyzer, tracking generator and adjacent channel power meter Built-in IBASIC computer with PCMCIA format memory cards Call processing subsystem for simplified cellular test and troubleshooting The Agilent 8920B is a full-function test set based upon the Agilent 8920A design but with increased measurement speed, accuracy, and larger user memory (928 kbytes standard). The 8920B uses PCMCIA memory cards for data storage and radio test programs. The 8920B has the functionality, speed, and accuracy for testing land mobile radios, cellular telephones, and other communications systems while improving throughput and quality in manufacturing.
Datasheet
Description
The 8920B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: More than 20 complete instruments Frequency range 250 kHz to 1000 MHz Accuracy of stand-alone instruments Flash ROM updates from front panel Optional spectrum analyzer, tracking generator and adjacent channel power meter Built-in IBASIC computer with PCMCIA format memory cards Call processing subsystem for simplified cellular test and troubleshooting The Agilent 8920B is a full-function test set based upon the Agilent 8920A design but with increased measurement speed, accuracy, and larger user memory (928 kbytes standard). The 8920B uses PCMCIA memory cards for data storage and radio test programs. The 8920B has the functionality, speed, and accuracy for testing land mobile radios, cellular telephones, and other communications systems while improving throughput and quality in manufacturing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 8920B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
8920B
Communication Analyzer 8920B
The 8920B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: More than 20 complete instruments Frequency range 250 kHz to 1000 MHz Accuracy of stand-alone instruments Flash ROM updates from front panel Optional spectrum analyzer, tracking generator and adjacent channel power meter Built-in IBASIC computer with PCMCIA format memory cards Call processing subsystem for simplified cellular test and troubleshooting The Agilent 8920B is a full-function test set based upon the Agilent 8920A design but with increased measurement speed, accuracy, and larger user memory (928 kbytes standard). The 8920B uses PCMCIA memory cards for data storage and radio test programs. The 8920B has the functionality, speed, and accuracy for testing land mobile radios, cellular telephones, and other communications systems while improving throughput and quality in manufacturing.

The 8920B is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • More than 20 complete instruments
  • Frequency range 250 kHz to 1000 MHz
  • Accuracy of stand-alone instruments
  • Flash ROM updates from front panel
  • Optional spectrum analyzer, tracking generator and adjacent channel power meter
  • Built-in IBASIC computer with PCMCIA format memory cards
  • Call processing subsystem for simplified cellular test and troubleshooting

The Agilent 8920B is a full-function test set based upon the Agilent 8920A design but with increased measurement speed, accuracy, and larger user memory (928 kbytes standard). The 8920B uses PCMCIA memory cards for data storage and radio test programs. The 8920B has the functionality, speed, and accuracy for testing land mobile radios, cellular telephones, and other communications systems while improving throughput and quality in manufacturing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8920B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details