ValueTronics International, Inc. Communication Analyzer 8920A

Description
The 8920A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency coverage: 250 kHz to 1 GHz Tracking generator operates from 400 kHz to 1 GHz The Agilent 8920A is one of our signal generator, audio generator, RF analyzer, AF analyzer, oscilloscope, spectrum analyzer, tracking generator, signaling encoder/decoder and DC current meters.
Datasheet
Description
The 8920A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency coverage: 250 kHz to 1 GHz Tracking generator operates from 400 kHz to 1 GHz The Agilent 8920A is one of our signal generator, audio generator, RF analyzer, AF analyzer, oscilloscope, spectrum analyzer, tracking generator, signaling encoder/decoder and DC current meters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - 8920A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
8920A
Communication Analyzer 8920A
The 8920A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency coverage: 250 kHz to 1 GHz Tracking generator operates from 400 kHz to 1 GHz The Agilent 8920A is one of our signal generator, audio generator, RF analyzer, AF analyzer, oscilloscope, spectrum analyzer, tracking generator, signaling encoder/decoder and DC current meters.

The 8920A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency coverage: 250 kHz to 1 GHz
  • Tracking generator operates from 400 kHz to 1 GHz

The Agilent 8920A is one of our signal generator, audio generator, RF analyzer, AF analyzer, oscilloscope, spectrum analyzer, tracking generator, signaling encoder/decoder and DC current meters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8920A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details