ValueTronics International, Inc. Function Generator 8904A

Description
The 8904A is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine to 600 kHz, square, ramp, triangle to 50 kHz 12 bit direct digital synthesis Tone, DTMF, digital, Hop Ram sequence modes One or two outputs One to four internal channels AM, FM, Phi-M, DSBSC, and pulse modulation Unit to unit phase synchronization The Agilent HP 8904A also has five other standard functions: square, triangle, ramp, from 0 Hz to 50 kHz plus DC, and Gaussian white noise. All waveform values in the Keysight Agilent HP 8904A are digitally calculated in real time by Keysight Agilent HP's Digital Waveform Synthesis IC yielding 12-bit digital accuracy. Full GPIB programmability is also included standard on the Keysight Agilent HP 8904A.
Datasheet
Description
The 8904A is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine to 600 kHz, square, ramp, triangle to 50 kHz 12 bit direct digital synthesis Tone, DTMF, digital, Hop Ram sequence modes One or two outputs One to four internal channels AM, FM, Phi-M, DSBSC, and pulse modulation Unit to unit phase synchronization The Agilent HP 8904A also has five other standard functions: square, triangle, ramp, from 0 Hz to 50 kHz plus DC, and Gaussian white noise. All waveform values in the Keysight Agilent HP 8904A are digitally calculated in real time by Keysight Agilent HP's Digital Waveform Synthesis IC yielding 12-bit digital accuracy. Full GPIB programmability is also included standard on the Keysight Agilent HP 8904A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Function Generator - 8904A - ValueTronics International, Inc.
Elgin, IL, USA
Function Generator
8904A
Function Generator 8904A
The 8904A is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies. Additional Features: Sine to 600 kHz, square, ramp, triangle to 50 kHz 12 bit direct digital synthesis Tone, DTMF, digital, Hop Ram sequence modes One or two outputs One to four internal channels AM, FM, Phi-M, DSBSC, and pulse modulation Unit to unit phase synchronization The Agilent HP 8904A also has five other standard functions: square, triangle, ramp, from 0 Hz to 50 kHz plus DC, and Gaussian white noise. All waveform values in the Keysight Agilent HP 8904A are digitally calculated in real time by Keysight Agilent HP's Digital Waveform Synthesis IC yielding 12-bit digital accuracy. Full GPIB programmability is also included standard on the Keysight Agilent HP 8904A.

The 8904A is a Function Generator from HP. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine, triangular, square, and sawtooth shape waveforms. The user can make these waveforms single-shot, using a trigger source, or repetitive, based on use. This kind of signal generator uses integrated circuits to create waveforms. Function generators cover both RF and Microwave frequencies.

Additional Features:

  • Sine to 600 kHz, square, ramp, triangle to 50 kHz
  • 12 bit direct digital synthesis
  • Tone, DTMF, digital, Hop Ram sequence modes
  • One or two outputs
  • One to four internal channels
  • AM, FM, Phi-M, DSBSC, and pulse modulation
  • Unit to unit phase synchronization

The Agilent HP 8904A also has five other standard functions: square, triangle, ramp, from 0 Hz to 50 kHz plus DC, and Gaussian white noise. All waveform values in the Keysight Agilent HP 8904A are digitally calculated in real time by Keysight Agilent HP's Digital Waveform Synthesis IC yielding 12-bit digital accuracy. Full GPIB programmability is also included standard on the Keysight Agilent HP 8904A.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8904A
Product Name Function Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Arbitrary Waveform Generators - 1236560 - RS Components, Ltd.
Specs
Display Video
Operating Temperature 32 F (0 C)
Maximum 0.3000 MHz
View Details
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details