ValueTronics International, Inc. RF Generator 8780A

Description
The 8780A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 3 GHz Resolution: 1 Hz BPSK, QPSK, 8PSK, 16QAM, Optional 64QAM Direct-sequence spread spectrum modulation with chip widths to 7 ns Pulse modulation with 1 ns rise times 700 MHz modulation bandwidth using I/Q or vector Wideband FM: over 200 MHz p-p deviations Optional analog phase modulation for satellite telemetry The Agilent 8780A vector signal generator is a synthesized IF source with exceptional modulation for modern receiver and component testing. This signal generator is capable of modulation bandwidths almost 100 times wider than previous synthesizers. It is built-in mapping to simplify generation of common digital modulation formats. The Agilent 8780A`s extra-wide modulation bandwidth comes from a vector modulator that effectively doubles baseband modulation bandwidths for 700 MHz of output modulation.
Datasheet
Description
The 8780A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 3 GHz Resolution: 1 Hz BPSK, QPSK, 8PSK, 16QAM, Optional 64QAM Direct-sequence spread spectrum modulation with chip widths to 7 ns Pulse modulation with 1 ns rise times 700 MHz modulation bandwidth using I/Q or vector Wideband FM: over 200 MHz p-p deviations Optional analog phase modulation for satellite telemetry The Agilent 8780A vector signal generator is a synthesized IF source with exceptional modulation for modern receiver and component testing. This signal generator is capable of modulation bandwidths almost 100 times wider than previous synthesizers. It is built-in mapping to simplify generation of common digital modulation formats. The Agilent 8780A`s extra-wide modulation bandwidth comes from a vector modulator that effectively doubles baseband modulation bandwidths for 700 MHz of output modulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8780A
The 8780A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 10 MHz to 3 GHz Resolution: 1 Hz BPSK, QPSK, 8PSK, 16QAM, Optional 64QAM Direct-sequence spread spectrum modulation with chip widths to 7 ns Pulse modulation with 1 ns rise times 700 MHz modulation bandwidth using I/Q or vector Wideband FM: over 200 MHz p-p deviations Optional analog phase modulation for satellite telemetry The Agilent 8780A vector signal generator is a synthesized IF source with exceptional modulation for modern receiver and component testing. This signal generator is capable of modulation bandwidths almost 100 times wider than previous synthesizers. It is built-in mapping to simplify generation of common digital modulation formats. The Agilent 8780A`s extra-wide modulation bandwidth comes from a vector modulator that effectively doubles baseband modulation bandwidths for 700 MHz of output modulation.

The 8780A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 10 MHz to 3 GHz
  • Resolution: 1 Hz
  • BPSK, QPSK, 8PSK, 16QAM, Optional 64QAM
  • Direct-sequence spread spectrum modulation with chip widths to 7 ns
  • Pulse modulation with 1 ns rise times
  • 700 MHz modulation bandwidth using I/Q or vector
  • Wideband FM: over 200 MHz p-p deviations
  • Optional analog phase modulation for satellite telemetry

The Agilent 8780A vector signal generator is a synthesized IF source with exceptional modulation for modern receiver and component testing. This signal generator is capable of modulation bandwidths almost 100 times wider than previous synthesizers. It is built-in mapping to simplify generation of common digital modulation formats. The Agilent 8780A`s extra-wide modulation bandwidth comes from a vector modulator that effectively doubles baseband modulation bandwidths for 700 MHz of output modulation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8780A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4162A 160MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4162A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 160 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details