The 8765D is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
Type
Unterminated SPDT
Break-before-make
Superior RF Performance
Insertion loss: < 0.2 dB + 0.023 dB/GHz to 26.5 GHz, 0.75 dB + 0.023 dB/GHz to 40 GHz
Isolation: 110 dB - 2.25 dB/GHz
The 8765D is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
- Type
- Unterminated SPDT
- Break-before-make
- Superior RF Performance
- Insertion loss: < 0.2 dB + 0.023 dB/GHz to 26.5 GHz, 0.75 dB + 0.023 dB/GHz to 40 GHz
- Isolation: 110 dB - 2.25 dB/GHz