The 8765C is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
Frequency range DC to 26.5 GHz
Unterminated single pole double throw switch
Break-before-make
Isolation: 110 dB -2.25 dB/GHz
Insertion loss: < 0.25 dB + 0.027 dB/GHz
3.5mm female connectors
Voltage options covering drive voltages between 4.5-32 volts DC
Option 890 includes printout of test results
The 8765C is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.
Additional Features:
- Frequency range DC to 26.5 GHz
- Unterminated single pole double throw switch
- Break-before-make
- Isolation: 110 dB -2.25 dB/GHz
- Insertion loss: < 0.25 dB + 0.027 dB/GHz
- 3.5mm female connectors
- Voltage options covering drive voltages between 4.5-32 volts DC
- Option 890 includes printout of test results