ValueTronics International, Inc. Coax Switch 8761A

Description
The 8761A is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays. Additional Features: Type User specified connectors (over 250 possible combinations) Unterminated Break-before-make Excellent RF repeatability & long life span RF repeatability of 0.03 dB typical Guaranteed performance up to 1 million cycles Superior RF Performance Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz
Datasheet
Description
The 8761A is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays. Additional Features: Type User specified connectors (over 250 possible combinations) Unterminated Break-before-make Excellent RF repeatability & long life span RF repeatability of 0.03 dB typical Guaranteed performance up to 1 million cycles Superior RF Performance Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Switch 8761A
The 8761A is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays. Additional Features: Type User specified connectors (over 250 possible combinations) Unterminated Break-before-make Excellent RF repeatability & long life span RF repeatability of 0.03 dB typical Guaranteed performance up to 1 million cycles Superior RF Performance Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz

The 8761A is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature relays, or reed relays.

Additional Features:

  • Type
    • User specified connectors (over 250 possible combinations)
    • Unterminated
    • Break-before-make
  • Excellent RF repeatability & long life span
    • RF repeatability of 0.03 dB typical
    • Guaranteed performance up to 1 million cycles
  • Superior RF Performance
    • Insertion loss: < 0.5 dB to 12.4 GHz, < 0.8 dB to 18 GHz
    • Isolation: > 50 dB to 12.4 GHz, > 45 to 18 GHz
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8761A
Product Name Coax Switch
Unlock Full Specs
to access all available technical data

Similar Products