ValueTronics International, Inc. Network Analyzer 8756A

Description
The 8756A is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 10 MHz to 60 GHz Dynamic range from +10 dBm to -50 dBm High (40 dB) directivity bridges Autoscale for fast measurements Fully annotated digital display Nine "Save/Recall" Registers Direct digital plot capability Full HP-IB programmability The Agilent 8756A, Scalar Network Analyzer, is a powerful, easy to use, dual channel scalar network analyzer which is well suited for insertion loss and gain, return loss, and absolute power measurements to be made quickly and accurately. Easy five key operation is made even simpler using the "Autoscale" key which sets up the analyzer for optimum scaling and reference level. Performs scalar measurements over the broad frequency range of 10 MHz to 40 GHz. Dynamic range from +10 dBm to -50 dBm. Included features are two independent display channels with separate controls. This unit is completely HP-IB controllable.
Description
The 8756A is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 10 MHz to 60 GHz Dynamic range from +10 dBm to -50 dBm High (40 dB) directivity bridges Autoscale for fast measurements Fully annotated digital display Nine "Save/Recall" Registers Direct digital plot capability Full HP-IB programmability The Agilent 8756A, Scalar Network Analyzer, is a powerful, easy to use, dual channel scalar network analyzer which is well suited for insertion loss and gain, return loss, and absolute power measurements to be made quickly and accurately. Easy five key operation is made even simpler using the "Autoscale" key which sets up the analyzer for optimum scaling and reference level. Performs scalar measurements over the broad frequency range of 10 MHz to 40 GHz. Dynamic range from +10 dBm to -50 dBm. Included features are two independent display channels with separate controls. This unit is completely HP-IB controllable.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8756A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8756A
Network Analyzer 8756A
The 8756A is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 10 MHz to 60 GHz Dynamic range from +10 dBm to -50 dBm High (40 dB) directivity bridges Autoscale for fast measurements Fully annotated digital display Nine "Save/Recall" Registers Direct digital plot capability Full HP-IB programmability The Agilent 8756A, Scalar Network Analyzer, is a powerful, easy to use, dual channel scalar network analyzer which is well suited for insertion loss and gain, return loss, and absolute power measurements to be made quickly and accurately. Easy five key operation is made even simpler using the "Autoscale" key which sets up the analyzer for optimum scaling and reference level. Performs scalar measurements over the broad frequency range of 10 MHz to 40 GHz. Dynamic range from +10 dBm to -50 dBm. Included features are two independent display channels with separate controls. This unit is completely HP-IB controllable.

The 8756A is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range of 10 MHz to 60 GHz
  • Dynamic range from +10 dBm to -50 dBm
  • High (40 dB) directivity bridges
  • Autoscale for fast measurements
  • Fully annotated digital display Nine "Save/Recall"
  • Registers Direct digital plot capability
  • Full HP-IB programmability

The Agilent 8756A, Scalar Network Analyzer, is a powerful, easy to use, dual channel scalar network analyzer which is well suited for insertion loss and gain, return loss, and absolute power measurements to be made quickly and accurately. Easy five key operation is made even simpler using the "Autoscale" key which sets up the analyzer for optimum scaling and reference level. Performs scalar measurements over the broad frequency range of 10 MHz to 40 GHz. Dynamic range from +10 dBm to -50 dBm. Included features are two independent display channels with separate controls. This unit is completely HP-IB controllable.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Scalar Network Analyzers
Product Number 8756A
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data