ValueTronics International, Inc. Network Analyzer 8753ES

Description
The 8753ES is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Have an 8753ES you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Frequency Accuracy: +/- 10 ppm Frequency Range: 30 kHz - 3 GHz (6 GHz with option 006) Frequency Resolution: 1 Hz Output Impedance: 50 ohms Output Power Range: -85 dBm - +10 dBm Output Resolution: 1.0 dB The Agilent 8753ES vector network analyzer allows complete characterization of RF components. It includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port calibration, adapter-removal and TRL/LRM calibration.
Datasheet
Description
The 8753ES is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Have an 8753ES you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Frequency Accuracy: +/- 10 ppm Frequency Range: 30 kHz - 3 GHz (6 GHz with option 006) Frequency Resolution: 1 Hz Output Impedance: 50 ohms Output Power Range: -85 dBm - +10 dBm Output Resolution: 1.0 dB The Agilent 8753ES vector network analyzer allows complete characterization of RF components. It includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port calibration, adapter-removal and TRL/LRM calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8753ES - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8753ES
Network Analyzer 8753ES
The 8753ES is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Have an 8753ES you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Frequency Accuracy: +/- 10 ppm Frequency Range: 30 kHz - 3 GHz (6 GHz with option 006) Frequency Resolution: 1 Hz Output Impedance: 50 ohms Output Power Range: -85 dBm - +10 dBm Output Resolution: 1.0 dB The Agilent 8753ES vector network analyzer allows complete characterization of RF components. It includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port calibration, adapter-removal and TRL/LRM calibration.

The 8753ES is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Have an 8753ES you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell.

Additional Features:

  • Frequency Accuracy: +/- 10 ppm
  • Frequency Range: 30 kHz - 3 GHz (6 GHz with option 006)
  • Frequency Resolution: 1 Hz
  • Output Impedance: 50 ohms
  • Output Power Range: -85 dBm - +10 dBm
  • Output Resolution: 1.0 dB

The Agilent 8753ES vector network analyzer allows complete characterization of RF components. It includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port calibration, adapter-removal and TRL/LRM calibration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8753ES
Product Name Network Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 3.5 GHz Vector Network Analyzer - VTR0302 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details