ValueTronics International, Inc. Analyzer 87510A

Description
The 87510A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 kHz to 300 MHz Frequency resolution 1 MHz Output range -45 dBm to +15 dBm IF Bandwidth 8 kHz 0.25 ms per point measurement speed 24-bit digital interface Automatic parameter-extraction commands HP Instrument BASIC control language HP-IB
Description
The 87510A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 kHz to 300 MHz Frequency resolution 1 MHz Output range -45 dBm to +15 dBm IF Bandwidth 8 kHz 0.25 ms per point measurement speed 24-bit digital interface Automatic parameter-extraction commands HP Instrument BASIC control language HP-IB

Suppliers

Company
Product
Description
Supplier Links
Analyzer 87510A
The 87510A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 100 kHz to 300 MHz Frequency resolution 1 MHz Output range -45 dBm to +15 dBm IF Bandwidth 8 kHz 0.25 ms per point measurement speed 24-bit digital interface Automatic parameter-extraction commands HP Instrument BASIC control language HP-IB

The 87510A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 100 kHz to 300 MHz
  • Frequency resolution 1 MHz
  • Output range -45 dBm to +15 dBm
  • IF Bandwidth 8 kHz
  • 0.25 ms per point measurement speed
  • 24-bit digital interface
  • Automatic parameter-extraction commands
  • HP Instrument BASIC control language
  • HP-IB
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 87510A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details