ValueTronics International, Inc. Test Set 8741A

Description
The 8741A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 0.1 to 2 GHz Frequency Response: ±0.5 dB, ±5º Impedance: 50 ohms The Agilent 8741A is a broad band reflectometer system. Calibrated line stretchers provide a movable reference plane as well as compensation for differences in reference and test channel lengths.
Description
The 8741A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 0.1 to 2 GHz Frequency Response: ±0.5 dB, ±5º Impedance: 50 ohms The Agilent 8741A is a broad band reflectometer system. Calibrated line stretchers provide a movable reference plane as well as compensation for differences in reference and test channel lengths.

Suppliers

Company
Product
Description
Supplier Links
Test Set 8741A
The 8741A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays. Additional Features: Frequency Range: 0.1 to 2 GHz Frequency Response: ±0.5 dB, ±5º Impedance: 50 ohms The Agilent 8741A is a broad band reflectometer system. Calibrated line stretchers provide a movable reference plane as well as compensation for differences in reference and test channel lengths.

The 8741A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.

Additional Features:

  • Frequency Range: 0.1 to 2 GHz
  • Frequency Response: ±0.5 dB, ±5º
  • Impedance: 50 ohms

The Agilent 8741A is a broad band reflectometer system. Calibrated line stretchers provide a movable reference plane as well as compensation for differences in reference and test channel lengths.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8741A
Product Name Test Set
Unlock Full Specs
to access all available technical data

Similar Products