ValueTronics International, Inc. Network Analyzer 8722ET

Description
The 8722ET is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 40 GHz The Agilent 8722ET used Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8722ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 40 GHz.
Description
The 8722ET is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 40 GHz The Agilent 8722ET used Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8722ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 40 GHz.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8722ET - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8722ET
Network Analyzer 8722ET
The 8722ET is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 40 GHz The Agilent 8722ET used Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8722ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 40 GHz.

The 8722ET is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range of 50 MHz to 40 GHz

The Agilent 8722ET used Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8722ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflection (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 40 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8722ET
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
BFx-02 Frequency Extension Base for S-Parameters Measurement -  - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Ultimate Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details