ValueTronics International, Inc. Network Analyzer 8722ES

Description
The 8722ES is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 40 GHz 100 dB of dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing Optional time-domain, high power test set, four samplers and TRL calibration, direct sampler access, frequency-offset mode The Agilent 8722ES, Vector Network Analyzer, includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port, adapter-removal, and optional TRL calibration.
Description
The 8722ES is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 40 GHz 100 dB of dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing Optional time-domain, high power test set, four samplers and TRL calibration, direct sampler access, frequency-offset mode The Agilent 8722ES, Vector Network Analyzer, includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port, adapter-removal, and optional TRL calibration.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8722ES - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8722ES
Network Analyzer 8722ES
The 8722ES is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 40 GHz 100 dB of dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing Optional time-domain, high power test set, four samplers and TRL calibration, direct sampler access, frequency-offset mode The Agilent 8722ES, Vector Network Analyzer, includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port, adapter-removal, and optional TRL calibration.

The 8722ES is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 50 MHz to 40 GHz
  • 100 dB of dynamic range
  • Excellent measurement accuracy
  • Two measurement channels
  • Four display channels
  • Frequency and power sweeps
  • Fast sweep and data transfer speed
  • Pass/Fail testing, powerful marker functions
  • Electronic calibration (ECal)
  • Internal automation with test-sequencing
  • Optional time-domain, high power test set, four samplers and TRL calibration, direct sampler access, frequency-offset mode

The Agilent 8722ES, Vector Network Analyzer, includes an integrated synthesized source, test set and tuned receiver. The built-in S-parameter test set provides a full range of magnitude and phase measurements in both the forward and reverse directions. Built-in vector accuracy enhancement techniques include full two-port, adapter-removal, and optional TRL calibration.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8722ES
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data