ValueTronics International, Inc. Network Analyzer 8722C

Description
The 8722C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Enhanced productivity with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8722C, used Vector Network Analyzer, characterizes RF and microwave components from 50 MHz to 40 GHz. The Agilent 8722C, used Vector Network Analyzer, includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8722C, used Vector Network Analyzer, is an ideal choice for cost and space conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.
Description
The 8722C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Enhanced productivity with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8722C, used Vector Network Analyzer, characterizes RF and microwave components from 50 MHz to 40 GHz. The Agilent 8722C, used Vector Network Analyzer, includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8722C, used Vector Network Analyzer, is an ideal choice for cost and space conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8722C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8722C
Network Analyzer 8722C
The 8722C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Fast-sweeping built-in synthesized source with optional 1 Hz resolution Integrated switching test set measures all four S-parameters with a single connection Vector accuracy enhancement Optional time domain capability computes and displays response versus time or distance Enhanced productivity with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations Two independent display channels for simultaneous measurement of reflection and transmission characteristics The Agilent 8722C, used Vector Network Analyzer, characterizes RF and microwave components from 50 MHz to 40 GHz. The Agilent 8722C, used Vector Network Analyzer, includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8722C, used Vector Network Analyzer, is an ideal choice for cost and space conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

The 8722C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Fast-sweeping built-in synthesized source with optional 1 Hz resolution
  • Integrated switching test set measures all four S-parameters with a single connection
  • Vector accuracy enhancement
  • Optional time domain capability computes and displays response versus time or distance
  • Enhanced productivity with pass/fail testing, direct printer/plotter output of results, advanced marker functions, and save/recall of test configurations
  • Two independent display channels for simultaneous measurement of reflection and transmission characteristics

The Agilent 8722C, used Vector Network Analyzer, characterizes RF and microwave components from 50 MHz to 40 GHz. The Agilent 8722C, used Vector Network Analyzer, includes a fast-sweeping synthesized source, S-parameter test set, tuned receiver, and large color display in a single package. The Agilent 8722C, used Vector Network Analyzer, is an ideal choice for cost and space conscious engineers in research and development, manufacturing, incoming inspection, or quality assurance.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8722C
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details