ValueTronics International, Inc. Network Analyzer 8720ET

Description
The 8720ET is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 20 GHz The Agilent 8720ET Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8720ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 20 GHz.
Datasheet
Description
The 8720ET is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 20 GHz The Agilent 8720ET Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8720ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 20 GHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8720ET - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8720ET
Network Analyzer 8720ET
The 8720ET is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency range of 50 MHz to 20 GHz The Agilent 8720ET Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8720ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 20 GHz.

The 8720ET is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency range of 50 MHz to 20 GHz

The Agilent 8720ET Vector Network Analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8720ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflection (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations. The unit has a frequency range of 50 MHz to 20 GHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8720ET
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 4.5 GHz Vector Network Analyzer - V0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 350c Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details