ValueTronics International, Inc. Network Analyzer 8720B

Description
The 8720B is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 130 MHz to 20 GHz Dynamic range: 85 dB Fast-sweeping synthesized source built in Integrated switching s-parameter test Direct save/recall to an external disk drive Built-in accuracy enhancement The built-in test set measures all four s-parameters (both forward and reverse) with a single connection. A step attenuator controls incident power level from -10 to -65 dBm in 5 dB steps, and two internal tees provide bias to active devices through the test ports The Agilent 8720B is a microwave network analyzer that characterizes microwave components and networks from 130 MHz to 20 GHz. This vector network analyzer includes a fast-sweeping synthesized source, switching s-parameter test set, and a large, full color display in a single integrated package. This compact instrument is economical and easy to use. The 8720B is an ideal choice for manufacturing, incoming inspection, and final test.
Datasheet
Description
The 8720B is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 130 MHz to 20 GHz Dynamic range: 85 dB Fast-sweeping synthesized source built in Integrated switching s-parameter test Direct save/recall to an external disk drive Built-in accuracy enhancement The built-in test set measures all four s-parameters (both forward and reverse) with a single connection. A step attenuator controls incident power level from -10 to -65 dBm in 5 dB steps, and two internal tees provide bias to active devices through the test ports The Agilent 8720B is a microwave network analyzer that characterizes microwave components and networks from 130 MHz to 20 GHz. This vector network analyzer includes a fast-sweeping synthesized source, switching s-parameter test set, and a large, full color display in a single integrated package. This compact instrument is economical and easy to use. The 8720B is an ideal choice for manufacturing, incoming inspection, and final test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8720B - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8720B
Network Analyzer 8720B
The 8720B is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 130 MHz to 20 GHz Dynamic range: 85 dB Fast-sweeping synthesized source built in Integrated switching s-parameter test Direct save/recall to an external disk drive Built-in accuracy enhancement The built-in test set measures all four s-parameters (both forward and reverse) with a single connection. A step attenuator controls incident power level from -10 to -65 dBm in 5 dB steps, and two internal tees provide bias to active devices through the test ports The Agilent 8720B is a microwave network analyzer that characterizes microwave components and networks from 130 MHz to 20 GHz. This vector network analyzer includes a fast-sweeping synthesized source, switching s-parameter test set, and a large, full color display in a single integrated package. This compact instrument is economical and easy to use. The 8720B is an ideal choice for manufacturing, incoming inspection, and final test.

The 8720B is a 20 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 130 MHz to 20 GHz
  • Dynamic range: 85 dB
  • Fast-sweeping synthesized source built in
  • Integrated switching s-parameter test
  • Direct save/recall to an external disk drive
  • Built-in accuracy enhancement
  • The built-in test set measures all four s-parameters (both forward and reverse) with a single connection.
  • A step attenuator controls incident power level from -10 to -65 dBm in 5 dB steps, and two internal tees provide bias to active devices through the test ports

The Agilent 8720B is a microwave network analyzer that characterizes microwave components and networks from 130 MHz to 20 GHz. This vector network analyzer includes a fast-sweeping synthesized source, switching s-parameter test set, and a large, full color display in a single integrated package. This compact instrument is economical and easy to use. The 8720B is an ideal choice for manufacturing, incoming inspection, and final test.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8720B
Product Name Network Analyzer
Frequency Range 2.00E7 kHz
Unlock Full Specs
to access all available technical data