ValueTronics International, Inc. Network Analyzer 8719ET

Description
The 8719ET is a 13.5 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 13.5 GHz Up to 105 dB dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing The Agilent 8719ET vector network analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8719ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations.
Datasheet
Description
The 8719ET is a 13.5 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 13.5 GHz Up to 105 dB dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing The Agilent 8719ET vector network analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8719ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - 8719ET - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
8719ET
Network Analyzer 8719ET
The 8719ET is a 13.5 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 50 MHz to 13.5 GHz Up to 105 dB dynamic range Excellent measurement accuracy Two measurement channels Four display channels Frequency and power sweeps Fast sweep and data transfer speed Pass/Fail testing, powerful marker functions Electronic calibration (ECal) Internal automation with test-sequencing The Agilent 8719ET vector network analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8719ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflect ion (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations.

The 8719ET is a 13.5 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 50 MHz to 13.5 GHz
  • Up to 105 dB dynamic range
  • Excellent measurement accuracy
  • Two measurement channels
  • Four display channels
  • Frequency and power sweeps
  • Fast sweep and data transfer speed
  • Pass/Fail testing, powerful marker functions
  • Electronic calibration (ECal)
  • Internal automation with test-sequencing

The Agilent 8719ET vector network analyzer allows characterization of RF and microwave components at an affordable price. The Agilent 8719ET includes an integrated synthesized source, test set and tuned receiver. The built-in transmission/reflection (T/R) test set provides a full range of magnitude and phase measurements in the forward direction. Built-in vector accuracy enhancement techniques include one-port, response, and enhanced response calibrations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number 8719ET
Product Name Network Analyzer
Frequency Range 1.35E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 22 GHz Vector Network Analyzer - A2202 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details