ValueTronics International, Inc. Generator 8709B

Description
The 8709B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Phase Lock Synchronizer Frequency range: 20 MHz Accuracy: +/-2% Power: 15W The Phase Lock Synchronizer is designed for use in the source phase lock subsystem of 8410 type automatic network analyzer systems. Using the 8709B, the 8620C or 8350A solid state sweeper is phase locked to the 8410 Network Analyzer IF frequency (20.278 MHz). This provides a stabilized, synthesizer class RF source with excellent frequency resolution and accuracy.
Description
The 8709B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Phase Lock Synchronizer Frequency range: 20 MHz Accuracy: +/-2% Power: 15W The Phase Lock Synchronizer is designed for use in the source phase lock subsystem of 8410 type automatic network analyzer systems. Using the 8709B, the 8620C or 8350A solid state sweeper is phase locked to the 8410 Network Analyzer IF frequency (20.278 MHz). This provides a stabilized, synthesizer class RF source with excellent frequency resolution and accuracy.

Suppliers

Company
Product
Description
Supplier Links
Generator 8709B
The 8709B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Phase Lock Synchronizer Frequency range: 20 MHz Accuracy: +/-2% Power: 15W The Phase Lock Synchronizer is designed for use in the source phase lock subsystem of 8410 type automatic network analyzer systems. Using the 8709B, the 8620C or 8350A solid state sweeper is phase locked to the 8410 Network Analyzer IF frequency (20.278 MHz). This provides a stabilized, synthesizer class RF source with excellent frequency resolution and accuracy.

The 8709B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Phase Lock Synchronizer
  • Frequency range: 20 MHz
  • Accuracy: +/-2%
  • Power: 15W

The Phase Lock Synchronizer is designed for use in the source phase lock subsystem of 8410 type automatic network analyzer systems.

Using the 8709B, the 8620C or 8350A solid state sweeper is phase locked to the 8410 Network Analyzer IF frequency (20.278 MHz). This provides a stabilized, synthesizer class RF source with excellent frequency resolution and accuracy.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8709B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1042X 40MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1042X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 40 MHz
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details