ValueTronics International, Inc. Optical Analyzer 8703A

Description
The 8703A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 300 kHz to 20 GHz modulation frequency Calibrated frequency response measurements of high-speed optical, electro-optical, and electrical components 1300, or 1550 nm operation Reflection measurements with <1 mm resolution <5 mm two-event resolution up to 50 dB optical dynamic range The Keysight Agilent HP 8703A light wave component analyzer has a 20 GHz modulation frequency range plus optical, electrical, and electro-optical transmission and reflection measurement capability. It is an excellent solution for testing light wave system components that operate at microwave frequencies and very high bit rates. This integrated system allows you to accurately characterize lasers, photodiodes, optical assemblies, transmitter/receiver pairs, and electrical microwave circuits. Measurements are made using a calibrated, swept 130 MHz to 20 GHz signal modulating a 1300 or 1550 nm optical carrier. Results are displayed in formats that match your application- magnitude, differential phase, and distance-time.
Datasheet
Description
The 8703A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 300 kHz to 20 GHz modulation frequency Calibrated frequency response measurements of high-speed optical, electro-optical, and electrical components 1300, or 1550 nm operation Reflection measurements with <1 mm resolution <5 mm two-event resolution up to 50 dB optical dynamic range The Keysight Agilent HP 8703A light wave component analyzer has a 20 GHz modulation frequency range plus optical, electrical, and electro-optical transmission and reflection measurement capability. It is an excellent solution for testing light wave system components that operate at microwave frequencies and very high bit rates. This integrated system allows you to accurately characterize lasers, photodiodes, optical assemblies, transmitter/receiver pairs, and electrical microwave circuits. Measurements are made using a calibrated, swept 130 MHz to 20 GHz signal modulating a 1300 or 1550 nm optical carrier. Results are displayed in formats that match your application- magnitude, differential phase, and distance-time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 8703A - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
8703A
Optical Analyzer 8703A
The 8703A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 300 kHz to 20 GHz modulation frequency Calibrated frequency response measurements of high-speed optical, electro-optical, and electrical components 1300, or 1550 nm operation Reflection measurements with <1 mm resolution <5 mm two-event resolution up to 50 dB optical dynamic range The Keysight Agilent HP 8703A light wave component analyzer has a 20 GHz modulation frequency range plus optical, electrical, and electro-optical transmission and reflection measurement capability. It is an excellent solution for testing light wave system components that operate at microwave frequencies and very high bit rates. This integrated system allows you to accurately characterize lasers, photodiodes, optical assemblies, transmitter/receiver pairs, and electrical microwave circuits. Measurements are made using a calibrated, swept 130 MHz to 20 GHz signal modulating a 1300 or 1550 nm optical carrier. Results are displayed in formats that match your application- magnitude, differential phase, and distance-time.

The 8703A is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • 300 kHz to 20 GHz modulation frequency
  • Calibrated frequency response measurements of high-speed optical, electro-optical, and electrical components
  • 1300, or 1550 nm operation
  • Reflection measurements with <1 mm resolution <5 mm two-event resolution up to 50 dB optical dynamic range

The Keysight Agilent HP 8703A light wave component analyzer has a 20 GHz modulation frequency range plus optical, electrical, and electro-optical transmission and reflection measurement capability. It is an excellent solution for testing light wave system components that operate at microwave frequencies and very high bit rates. This integrated system allows you to accurately characterize lasers, photodiodes, optical assemblies, transmitter/receiver pairs, and electrical microwave circuits. Measurements are made using a calibrated, swept 130 MHz to 20 GHz signal modulating a 1300 or 1550 nm optical carrier. Results are displayed in formats that match your application- magnitude, differential phase, and distance-time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8703A
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details