ValueTronics International, Inc. Optical Analyzer 8702D

Description
The 8702D is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Has 1300 and 1550 nm light wave sources and receivers as well as an 850 nm receiver Frequency range of 300 kHz to 3 GHz (850 nm) 300 kHz to 6 GHz (133, 1550 nm) 50 and 75 ohm impedance The Agilent 8702D Lightwave Component Analyzer offers high optical calibration accuracy, built-in 3.5" floppy disk drive with LIF/DOS formats, integrated S-parameter test set, serial and parallel printer interfaces, test sequencing for automated measurements, and multiple source and receiver choices.
Datasheet
Description
The 8702D is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Has 1300 and 1550 nm light wave sources and receivers as well as an 850 nm receiver Frequency range of 300 kHz to 3 GHz (850 nm) 300 kHz to 6 GHz (133, 1550 nm) 50 and 75 ohm impedance The Agilent 8702D Lightwave Component Analyzer offers high optical calibration accuracy, built-in 3.5" floppy disk drive with LIF/DOS formats, integrated S-parameter test set, serial and parallel printer interfaces, test sequencing for automated measurements, and multiple source and receiver choices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 8702D - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
8702D
Optical Analyzer 8702D
The 8702D is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Has 1300 and 1550 nm light wave sources and receivers as well as an 850 nm receiver Frequency range of 300 kHz to 3 GHz (850 nm) 300 kHz to 6 GHz (133, 1550 nm) 50 and 75 ohm impedance The Agilent 8702D Lightwave Component Analyzer offers high optical calibration accuracy, built-in 3.5" floppy disk drive with LIF/DOS formats, integrated S-parameter test set, serial and parallel printer interfaces, test sequencing for automated measurements, and multiple source and receiver choices.

The 8702D is a Optical Analyzer from Agilent. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Has 1300 and 1550 nm light wave sources and receivers as well as an 850 nm receiver
  • Frequency range of 300 kHz to 3 GHz (850 nm) 300 kHz to 6 GHz (133, 1550 nm)
  • 50 and 75 ohm impedance

The Agilent 8702D Lightwave Component Analyzer offers high optical calibration accuracy, built-in 3.5" floppy disk drive with LIF/DOS formats, integrated S-parameter test set, serial and parallel printer interfaces, test sequencing for automated measurements, and multiple source and receiver choices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 8702D
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details