ValueTronics International, Inc. Generator 8695B

Description
The 8695B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 12.4 to 18 GHz, ±50 MHz Power Control: PIN Maximum Leveled Power: >15 mW Frequency Stability: ±1 MHz Residual FM peak: <50 kHz UG-419/U connector The Agilent 8695B is an RF unit that is modulated by a solid-state PIN attenuator-modulator included with unit. The 8695B has a waveguide RF output. The 8695B combines with the 8690A/B Sweep Oscillator to form an electronically tuned microwave signal source.
Description
The 8695B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 12.4 to 18 GHz, ±50 MHz Power Control: PIN Maximum Leveled Power: >15 mW Frequency Stability: ±1 MHz Residual FM peak: <50 kHz UG-419/U connector The Agilent 8695B is an RF unit that is modulated by a solid-state PIN attenuator-modulator included with unit. The 8695B has a waveguide RF output. The 8695B combines with the 8690A/B Sweep Oscillator to form an electronically tuned microwave signal source.

Suppliers

Company
Product
Description
Supplier Links
Generator 8695B
The 8695B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 12.4 to 18 GHz, ±50 MHz Power Control: PIN Maximum Leveled Power: >15 mW Frequency Stability: ±1 MHz Residual FM peak: <50 kHz UG-419/U connector The Agilent 8695B is an RF unit that is modulated by a solid-state PIN attenuator-modulator included with unit. The 8695B has a waveguide RF output. The 8695B combines with the 8690A/B Sweep Oscillator to form an electronically tuned microwave signal source.

The 8695B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Freguency Range: 12.4 to 18 GHz, ±50 MHz
  • Power Control: PIN
  • Maximum Leveled Power: >15 mW
  • Frequency Stability: ±1 MHz
  • Residual FM peak: <50 kHz
  • UG-419/U connector

The Agilent 8695B is an RF unit that is modulated by a solid-state PIN attenuator-modulator included with unit. The 8695B has a waveguide RF output. The 8695B combines with the 8690A/B Sweep Oscillator to form an electronically tuned microwave signal source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8695B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Arbitrary Waveform Generators - 1978458 - RS Components, Ltd.
Specs
Generator Type Function
User Interface Lan, usb
Inputs 2
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details