ValueTronics International, Inc. Generator 8694B

Description
The 8694B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 8.0 to 12.4 GHz, ±40 MHz Power Control: PIN Maximum Leveled Power: >30 mW Frequency Stability: ±1 MHz Residual FM peak: <15 kHz Type N connector The Agilent 8694B is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.
Description
The 8694B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 8.0 to 12.4 GHz, ±40 MHz Power Control: PIN Maximum Leveled Power: >30 mW Frequency Stability: ±1 MHz Residual FM peak: <15 kHz Type N connector The Agilent 8694B is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 8694B
The 8694B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Freguency Range: 8.0 to 12.4 GHz, ±40 MHz Power Control: PIN Maximum Leveled Power: >30 mW Frequency Stability: ±1 MHz Residual FM peak: <15 kHz Type N connector The Agilent 8694B is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

The 8694B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Freguency Range: 8.0 to 12.4 GHz, ±40 MHz
  • Power Control: PIN
  • Maximum Leveled Power: >30 mW
  • Frequency Stability: ±1 MHz
  • Residual FM peak: <15 kHz
  • Type N connector

The Agilent 8694B is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8694B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details