ValueTronics International, Inc. Generator 8693B

Description
The 8693B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 4 to 8 GHz, ±45 MHz Power Control: PIN Maximum Leveled Power: >5 mW Frequency Stability: ±1 MHz Residual FM peak: <20 kHz Type N connector The Agilent 8693B RF Plug-In is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.
Description
The 8693B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 4 to 8 GHz, ±45 MHz Power Control: PIN Maximum Leveled Power: >5 mW Frequency Stability: ±1 MHz Residual FM peak: <20 kHz Type N connector The Agilent 8693B RF Plug-In is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Suppliers

Company
Product
Description
Supplier Links
Generator 8693B
The 8693B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency Range: 4 to 8 GHz, ±45 MHz Power Control: PIN Maximum Leveled Power: >5 mW Frequency Stability: ±1 MHz Residual FM peak: <20 kHz Type N connector The Agilent 8693B RF Plug-In is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

The 8693B is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency Range: 4 to 8 GHz, ±45 MHz
  • Power Control: PIN
  • Maximum Leveled Power: >5 mW
  • Frequency Stability: ±1 MHz
  • Residual FM peak: <20 kHz
  • Type N connector

The Agilent 8693B RF Plug-In is a BWO module designed for use with the Agilent 8690 Sweep Oscillator Mainframe.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8693B
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG1022X 20MHz 2Ch Essential-Series Arbitrary Waveform Generator - UTG1022X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 20 MHz
View Details
Arbitrary Waveform Generators - 1236458 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 F (0 C)
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details