ValueTronics International, Inc. RF Generator 8683A

Description
The 8683A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 2.3 to 6.5 GHz with a resolution of 5 MHz Provides AM and FM for conventional communication applications Amplitude modulation: 0-70%,br> FM modulation is ±5 MHz and phase modulation 10 Hz to 1 MHz continuously adjustable in 5 ranges The Agilent 8683A is a rugged portable signal generator designed for demanding benchtop and field maintenance environment.
Description
The 8683A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 2.3 to 6.5 GHz with a resolution of 5 MHz Provides AM and FM for conventional communication applications Amplitude modulation: 0-70%,br> FM modulation is ±5 MHz and phase modulation 10 Hz to 1 MHz continuously adjustable in 5 ranges The Agilent 8683A is a rugged portable signal generator designed for demanding benchtop and field maintenance environment.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8683A
The 8683A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range of 2.3 to 6.5 GHz with a resolution of 5 MHz Provides AM and FM for conventional communication applications Amplitude modulation: 0-70%,br> FM modulation is ±5 MHz and phase modulation 10 Hz to 1 MHz continuously adjustable in 5 ranges The Agilent 8683A is a rugged portable signal generator designed for demanding benchtop and field maintenance environment.

The 8683A is a 6.5 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range of 2.3 to 6.5 GHz with a resolution of 5 MHz
  • Provides AM and FM for conventional communication applications
  • Amplitude modulation: 0-70%,br>
  • FM modulation is ±5 MHz and phase modulation 10 Hz to 1 MHz continuously adjustable in 5 ranges

The Agilent 8683A is a rugged portable signal generator designed for demanding benchtop and field maintenance environment.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8683A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details