ValueTronics International, Inc. RF Generator 8672A

Description
The 8672A is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 18 GHz RF output is constantly variable from +8 dBm to -120 dBm with an output impedence of 50 Ohms Spectral purity is excellent and phase-locked loop responses are optimized to exhibit the lowest possible single-sideband phase noise Programmable from the front-panel or a rear HP-IB connector AM and FM modulation internally The Agilent 8672A is programmable from the front-panel or a rear HP-IB connector. The generator is capable of both AM and FM modulation internally.
Datasheet
Description
The 8672A is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 18 GHz RF output is constantly variable from +8 dBm to -120 dBm with an output impedence of 50 Ohms Spectral purity is excellent and phase-locked loop responses are optimized to exhibit the lowest possible single-sideband phase noise Programmable from the front-panel or a rear HP-IB connector AM and FM modulation internally The Agilent 8672A is programmable from the front-panel or a rear HP-IB connector. The generator is capable of both AM and FM modulation internally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8672A
The 8672A is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2 GHz to 18 GHz RF output is constantly variable from +8 dBm to -120 dBm with an output impedence of 50 Ohms Spectral purity is excellent and phase-locked loop responses are optimized to exhibit the lowest possible single-sideband phase noise Programmable from the front-panel or a rear HP-IB connector AM and FM modulation internally The Agilent 8672A is programmable from the front-panel or a rear HP-IB connector. The generator is capable of both AM and FM modulation internally.

The 8672A is a 18 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2 GHz to 18 GHz
  • RF output is constantly variable from +8 dBm to -120 dBm with an output impedence of 50 Ohms
  • Spectral purity is excellent and phase-locked loop responses are optimized to exhibit the lowest possible single-sideband phase noise
  • Programmable from the front-panel or a rear HP-IB connector
  • AM and FM modulation internally

The Agilent 8672A is programmable from the front-panel or a rear HP-IB connector. The generator is capable of both AM and FM modulation internally.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8672A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details