ValueTronics International, Inc. Generator 86720A

Description
The 86720A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz-2 GHz Low Frequency Extension Unit The Agilent 86720A Frequency Extension Unit extends the lower frequency level on an 8672A Signal Generator to 10 MHz. The 86720A transforms the 8672A to an 8672S.
Datasheet
Description
The 86720A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz-2 GHz Low Frequency Extension Unit The Agilent 86720A Frequency Extension Unit extends the lower frequency level on an 8672A Signal Generator to 10 MHz. The 86720A transforms the 8672A to an 8672S.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Generator 86720A
The 86720A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 10 MHz-2 GHz Low Frequency Extension Unit The Agilent 86720A Frequency Extension Unit extends the lower frequency level on an 8672A Signal Generator to 10 MHz. The 86720A transforms the 8672A to an 8672S.

The 86720A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 10 MHz-2 GHz
  • Low Frequency Extension Unit

The Agilent 86720A Frequency Extension Unit extends the lower frequency level on an 8672A Signal Generator to 10 MHz. The 86720A transforms the 8672A to an 8672S.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86720A
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG1022X-PA 20MHz 2Ch Essential-Series Arbitrary Waveform Generator with 4W Power Amplifier - UTG1022X-PA - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Amp
Inputs 2
Minimum 20 MHz
View Details
Arbitrary Waveform Generators - 1752535 - RS Components, Ltd.
Specs
Generator Type Pulse
User Interface Gpib, lan, usb host, usbtmc
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details