ValueTronics International, Inc. RF Generator 8671A

Description
The 8671A is a 6.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-6.2 GHz Low spurious and phase noise +8 dBm minimum output power The Agilent 8671A is a microwave frequency synthesizer and covers the frequency range of 2.0 to 6.2 GHz in 1 Hz steps with excellent stability and spectal purity. It is will suited for most LO applications that require state-of-the-art performance as well as broadband capability.
Datasheet
Description
The 8671A is a 6.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-6.2 GHz Low spurious and phase noise +8 dBm minimum output power The Agilent 8671A is a microwave frequency synthesizer and covers the frequency range of 2.0 to 6.2 GHz in 1 Hz steps with excellent stability and spectal purity. It is will suited for most LO applications that require state-of-the-art performance as well as broadband capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8671A
The 8671A is a 6.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 2-6.2 GHz Low spurious and phase noise +8 dBm minimum output power The Agilent 8671A is a microwave frequency synthesizer and covers the frequency range of 2.0 to 6.2 GHz in 1 Hz steps with excellent stability and spectal purity. It is will suited for most LO applications that require state-of-the-art performance as well as broadband capability.

The 8671A is a 6.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 2-6.2 GHz
  • Low spurious and phase noise
  • +8 dBm minimum output power

The Agilent 8671A is a microwave frequency synthesizer and covers the frequency range of 2.0 to 6.2 GHz in 1 Hz steps with excellent stability and spectal purity. It is will suited for most LO applications that require state-of-the-art performance as well as broadband capability.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8671A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details