ValueTronics International, Inc. RF Generator 8665A

Description
The 8665A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 4.2 GHz 100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution 140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8665A is a high performance signal generator suited for basic receiver testing up to 4.2 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 20 MHz are suitable for many applications such as high-speed digital communications.
Datasheet
Description
The 8665A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 4.2 GHz 100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution 140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8665A is a high performance signal generator suited for basic receiver testing up to 4.2 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 20 MHz are suitable for many applications such as high-speed digital communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8665A
The 8665A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency: 4.2 GHz 100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers AM, FM, and optional pulse modulation 0.01 Hz frequency resolution 140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8665A is a high performance signal generator suited for basic receiver testing up to 4.2 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 20 MHz are suitable for many applications such as high-speed digital communications.

The 8665A is a 4.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency: 4.2 GHz
  • 100 dBc nonharmonic spurious to 2 GHz reduces error when testing spurious immunity of receivers
  • AM, FM, and optional pulse modulation
  • 0.01 Hz frequency resolution
  • 140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004

The Agilent 8665A is a high performance signal generator suited for basic receiver testing up to 4.2 GHz. With Option 004 (low-noise enhancement), it can be used for out-of-channel receiver testing or as a clock source where having the lowest phase jitter is important. Radar testing can be done by adding Option 008 (pulse modulation) . Pulse width and delay can be internally adjusted between 50 ns and 999 ns, eliminating the need for an external pulse generator. Standard FM rates of up to 2 MHz and deviations to 20 MHz are suitable for many applications such as high-speed digital communications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8665A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 1979833 - RS Components, Ltd.
Specs
User Interface Lan, usb
Inputs 2
Resolution 4 bits
View Details
UTG932E 30MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG932E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 30 MHz
View Details