ValueTronics International, Inc. RF Generator 86632B

Description
The 86632B is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Internal and external AM or FM Internal modulation rates: 400 Hz and 1 kHz ±5% Both modes are fully programmable Provides internal or external modulation with an accuracy of ± 5% of full scale The Agilent 86632B is a plug-in unit for use in the 8660-Series Synthesized Signal Generator System. The 86632B features both amplitude and frequency modulation.
Datasheet
Description
The 86632B is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Internal and external AM or FM Internal modulation rates: 400 Hz and 1 kHz ±5% Both modes are fully programmable Provides internal or external modulation with an accuracy of ± 5% of full scale The Agilent 86632B is a plug-in unit for use in the 8660-Series Synthesized Signal Generator System. The 86632B features both amplitude and frequency modulation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86632B
The 86632B is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Internal and external AM or FM Internal modulation rates: 400 Hz and 1 kHz ±5% Both modes are fully programmable Provides internal or external modulation with an accuracy of ± 5% of full scale The Agilent 86632B is a plug-in unit for use in the 8660-Series Synthesized Signal Generator System. The 86632B features both amplitude and frequency modulation.

The 86632B is an RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Internal and external AM or FM
  • Internal modulation rates: 400 Hz and 1 kHz ±5%
  • Both modes are fully programmable
  • Provides internal or external modulation with an accuracy of ± 5% of full scale

The Agilent 86632B is a plug-in unit for use in the 8660-Series Synthesized Signal Generator System. The 86632B features both amplitude and frequency modulation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86632B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details