ValueTronics International, Inc. RF Generator 8660C

Description
The 8660C is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 10 kHz to 2600 MHz (plug-in dependent, sold separately) Direct keyboard entry of CW output frequencies Synthesizer stability and accuracy 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM or Pulse Modulation Fully TTL programmable The Agilent 8660C offers direct keyboard entry of CW frequencies. Increased performance capabilities over the Agilent 8660A including digital sweep, frequency stepping, control of frequency with a tuning knob, and a ten-digit numerical display. Auto, Single, or manual digital sweep with selectable speeds of 0.1, 1, or 50 seconds.
Datasheet
Description
The 8660C is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 10 kHz to 2600 MHz (plug-in dependent, sold separately) Direct keyboard entry of CW output frequencies Synthesizer stability and accuracy 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM or Pulse Modulation Fully TTL programmable The Agilent 8660C offers direct keyboard entry of CW frequencies. Increased performance capabilities over the Agilent 8660A including digital sweep, frequency stepping, control of frequency with a tuning knob, and a ten-digit numerical display. Auto, Single, or manual digital sweep with selectable speeds of 0.1, 1, or 50 seconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8660C
The 8660C is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 10 kHz to 2600 MHz (plug-in dependent, sold separately) Direct keyboard entry of CW output frequencies Synthesizer stability and accuracy 1 Hz resolution (2 Hz above 1300 MHz) Calibrated output over >140 dB range AM, FM or Pulse Modulation Fully TTL programmable The Agilent 8660C offers direct keyboard entry of CW frequencies. Increased performance capabilities over the Agilent 8660A including digital sweep, frequency stepping, control of frequency with a tuning knob, and a ten-digit numerical display. Auto, Single, or manual digital sweep with selectable speeds of 0.1, 1, or 50 seconds.

The 8660C is a 2.6 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 10 kHz to 2600 MHz (plug-in dependent, sold separately)
  • Direct keyboard entry of CW output frequencies
  • Synthesizer stability and accuracy
  • 1 Hz resolution (2 Hz above 1300 MHz)
  • Calibrated output over >140 dB range
  • AM, FM or Pulse Modulation
  • Fully TTL programmable

The Agilent 8660C offers direct keyboard entry of CW frequencies. Increased performance capabilities over the Agilent 8660A including digital sweep, frequency stepping, control of frequency with a tuning knob, and a ten-digit numerical display. Auto, Single, or manual digital sweep with selectable speeds of 0.1, 1, or 50 seconds.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8660C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details