ValueTronics International, Inc. RF Generator 86602B

Description
The 86602B is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1300 MHz Output level (into 50-ohms) is +10 to -146 dBm Accuracy is ± 1.5 dB to -76 dBm and ± 2.0 dB to -146 dBm The Agilent 86602B RF Section is for use in the 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz resolution.
Datasheet
Description
The 86602B is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1300 MHz Output level (into 50-ohms) is +10 to -146 dBm Accuracy is ± 1.5 dB to -76 dBm and ± 2.0 dB to -146 dBm The Agilent 86602B RF Section is for use in the 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 86602B
The 86602B is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 1 to 1300 MHz Output level (into 50-ohms) is +10 to -146 dBm Accuracy is ± 1.5 dB to -76 dBm and ± 2.0 dB to -146 dBm The Agilent 86602B RF Section is for use in the 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz resolution.

The 86602B is a 1.3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 1 to 1300 MHz
  • Output level (into 50-ohms) is +10 to -146 dBm
  • Accuracy is ± 1.5 dB to -76 dBm and ± 2.0 dB to -146 dBm

The Agilent 86602B RF Section is for use in the 8660-series mainframe. The RF Section provides precisely tuned RF output frequencies over the 1 to 1300 MHz range with 1 Hz resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 86602B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
JSG5000M Series RF Analog Signal Generator -  - kTB Solutions
Specs
Generator Type Signal
View Details
Waveform Generator - SDG1025 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details