ValueTronics International, Inc. RF Generator 8654A

Description
The 8654A is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 520 MHz Frequency accuracy is ±2% after 30 minute warm-up Stability is 0.002% after a 1 hr warm-up. Internal oscillators provide both AM and FM at 400 Hz and 1 MHz. Front-panel meter accurately indicates AM percentage from 0 to 70%. Output power range is from +13 dBm to -100 dBm with an accuracy of ±1 dB. Level flatness is ±1 dB. AM modulation has a range of 0 to 80% with less than 4% distortion. FM peak deviation has a range of 0 to greater than 0.1%. The Agilent 8654A is a Signal Generator that is low in cost, solid-state, and provides a calibrated output level over the frequency range of 10 MHz to 520 MHz in 6 bands.
Description
The 8654A is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 520 MHz Frequency accuracy is ±2% after 30 minute warm-up Stability is 0.002% after a 1 hr warm-up. Internal oscillators provide both AM and FM at 400 Hz and 1 MHz. Front-panel meter accurately indicates AM percentage from 0 to 70%. Output power range is from +13 dBm to -100 dBm with an accuracy of ±1 dB. Level flatness is ±1 dB. AM modulation has a range of 0 to 80% with less than 4% distortion. FM peak deviation has a range of 0 to greater than 0.1%. The Agilent 8654A is a Signal Generator that is low in cost, solid-state, and provides a calibrated output level over the frequency range of 10 MHz to 520 MHz in 6 bands.

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8654A
The 8654A is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 10 MHz to 520 MHz Frequency accuracy is ±2% after 30 minute warm-up Stability is 0.002% after a 1 hr warm-up. Internal oscillators provide both AM and FM at 400 Hz and 1 MHz. Front-panel meter accurately indicates AM percentage from 0 to 70%. Output power range is from +13 dBm to -100 dBm with an accuracy of ±1 dB. Level flatness is ±1 dB. AM modulation has a range of 0 to 80% with less than 4% distortion. FM peak deviation has a range of 0 to greater than 0.1%. The Agilent 8654A is a Signal Generator that is low in cost, solid-state, and provides a calibrated output level over the frequency range of 10 MHz to 520 MHz in 6 bands.

The 8654A is a 520 MHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 10 MHz to 520 MHz
  • Frequency accuracy is ±2% after 30 minute warm-up
  • Stability is 0.002% after a 1 hr warm-up.
  • Internal oscillators provide both AM and FM at 400 Hz and 1 MHz.
  • Front-panel meter accurately indicates AM percentage from 0 to 70%.
  • Output power range is from +13 dBm to -100 dBm with an accuracy of ±1 dB.
  • Level flatness is ±1 dB.
  • AM modulation has a range of 0 to 80% with less than 4% distortion.
  • FM peak deviation has a range of 0 to greater than 0.1%.

The Agilent 8654A is a Signal Generator that is low in cost, solid-state, and provides a calibrated output level over the frequency range of 10 MHz to 520 MHz in 6 bands.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8654A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details