ValueTronics International, Inc. RF Generator 8648D

Description
The 8648D is a 4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 4000 MHz Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648D is designed for semi-automated receiver test, and a variety of general purpose applications. This signal generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 4 GHz. While economical,it is built to stringent quality standards, promoting reliability and measurement repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), it easily adapts to any test procedure. The Agilent 8648D is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios from 9 kHz to 4000 MHz.
Datasheet
Description
The 8648D is a 4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 4000 MHz Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648D is designed for semi-automated receiver test, and a variety of general purpose applications. This signal generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 4 GHz. While economical,it is built to stringent quality standards, promoting reliability and measurement repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), it easily adapts to any test procedure. The Agilent 8648D is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios from 9 kHz to 4000 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8648D
The 8648D is a 4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 4000 MHz Superior level accuracy Wide frequency and output power coverage Optional pulse modulation and high power Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648D is designed for semi-automated receiver test, and a variety of general purpose applications. This signal generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 4 GHz. While economical,it is built to stringent quality standards, promoting reliability and measurement repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), it easily adapts to any test procedure. The Agilent 8648D is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios from 9 kHz to 4000 MHz.

The 8648D is a 4 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 9 kHz to 4000 MHz
  • Superior level accuracy
  • Wide frequency and output power coverage
  • Optional pulse modulation and high power
  • Remote and memory interfaces for semi-automated testing
  • Simple, dependable operation

The Agilent 8648D is designed for semi-automated receiver test, and a variety of general purpose applications. This signal generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 4 GHz. While economical,it is built to stringent quality standards, promoting reliability and measurement repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), it easily adapts to any test procedure. The Agilent 8648D is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios from 9 kHz to 4000 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8648D
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Arbitrary Waveform Generators - 2838749 - RS Components, Ltd.
Specs
Inputs 1
Minimum 20 MHz
Maximum 20 MHz
View Details
Waveform Generator - SDG5162 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
UTG9354T 350MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9354T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 350 MHz
View Details