ValueTronics International, Inc. RF Generator 8648C

Description
The 8648C is a 3.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz Superior level accuracy Wide frequency and output power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648C Signal Generator has a 9 kHz to 3.2 GHz bandwidth that is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. The Agilent 8648C Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648C Signal Generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 3.2 GHz. to any test procedure.
Datasheet
Description
The 8648C is a 3.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz Superior level accuracy Wide frequency and output power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648C Signal Generator has a 9 kHz to 3.2 GHz bandwidth that is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. The Agilent 8648C Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648C Signal Generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 3.2 GHz. to any test procedure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8648C
The 8648C is a 3.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 100 kHz to 3.2 GHz Superior level accuracy Wide frequency and output power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648C Signal Generator has a 9 kHz to 3.2 GHz bandwidth that is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. The Agilent 8648C Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648C Signal Generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 3.2 GHz. to any test procedure.

The 8648C is a 3.2 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency range: 100 kHz to 3.2 GHz
  • Superior level accuracy
  • Wide frequency and output power coverage
  • Remote and memory interfaces for semi-automated testing
  • Simple, dependable operation

The Agilent 8648C Signal Generator has a 9 kHz to 3.2 GHz bandwidth that is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. The Agilent 8648C Signal Generator is designed for semi-automated receiver test, and a variety of general purpose applications. The Agilent 8648C Signal Generator starts with the basic capabilities of the Agilent 8647A, enhances residual FM, level accuracy and phase noise performance, offers optional pulse modulation and high power, and extends the frequency to 3.2 GHz. to any test procedure.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8648C
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details