ValueTronics International, Inc. RF Generator 8648A

Description
The 8648A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 1000 MHz Economical synthesized signal generator Electronic attenuator Superior level accuracy Wide frequency and power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648A is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. Designed for semi-automated receiver test, and a variety of general purpose applications, the Agilent 8648A starts with the basic capabilities of the Agilent 8647A, then enhances residual FM, level accuracy and phase noise performance. While maintaining affordability, the Agilent 8648A is built to stringent quality standards, and offers an all-electronic attenuator to promote measurement consistency and repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), the Agilent 8648A easily adapts to any test procedure.
Datasheet
Description
The 8648A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 1000 MHz Economical synthesized signal generator Electronic attenuator Superior level accuracy Wide frequency and power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648A is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. Designed for semi-automated receiver test, and a variety of general purpose applications, the Agilent 8648A starts with the basic capabilities of the Agilent 8647A, then enhances residual FM, level accuracy and phase noise performance. While maintaining affordability, the Agilent 8648A is built to stringent quality standards, and offers an all-electronic attenuator to promote measurement consistency and repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), the Agilent 8648A easily adapts to any test procedure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator 8648A
The 8648A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 100 kHz to 1000 MHz Economical synthesized signal generator Electronic attenuator Superior level accuracy Wide frequency and power coverage Remote and memory interfaces for semi-automated testing Simple, dependable operation The Agilent 8648A is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. Designed for semi-automated receiver test, and a variety of general purpose applications, the Agilent 8648A starts with the basic capabilities of the Agilent 8647A, then enhances residual FM, level accuracy and phase noise performance. While maintaining affordability, the Agilent 8648A is built to stringent quality standards, and offers an all-electronic attenuator to promote measurement consistency and repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), the Agilent 8648A easily adapts to any test procedure.

The 8648A is a 1 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 100 kHz to 1000 MHz
  • Economical synthesized signal generator
  • Electronic attenuator
  • Superior level accuracy
  • Wide frequency and power coverage
  • Remote and memory interfaces for semi-automated testing
  • Simple, dependable operation

The Agilent 8648A is ideal for manufacturing high-volume products such as cordless telephones, pagers and two-way radios. Designed for semi-automated receiver test, and a variety of general purpose applications, the Agilent 8648A starts with the basic capabilities of the Agilent 8647A, then enhances residual FM, level accuracy and phase noise performance.

While maintaining affordability, the Agilent 8648A is built to stringent quality standards, and offers an all-electronic attenuator to promote measurement consistency and repeatability. In addition, the simplistic design of the front panel shortens the operator's learning curve and increases productivity. With 300 storage registers and ten user-definable sequences (accessible from a remote keypad), the Agilent 8648A easily adapts to any test procedure.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 8648A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
UTG2025A 25MHz 2Ch Signature-Series Arbitrary Waveform Generator - UTG2025A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB
Inputs 2
Minimum 25 MHz
View Details
Arbitrary Waveform Generators - 8088689 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details